EN
  • EN
  • DE

ADSP-BF561SBBZ600

Part No ADSP-BF561SBBZ600
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 32BIT 600MHZ 297-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 328kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.35V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 297-PBGA (27x27)
Win Source Part Number 084771-ADSP-BF561SBBZ600
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADSP-BF561SBBZ600 CAD Model

Description

The ADSP-BF561SBBZ600 is a state-of-the-art digital signal processor (DSP) from Analog Devices Inc., designed to cater to a wide array of applications that require high-speed signal processing capabilities. This processor is part of the Blackfin family of products, which are known for their exceptional performance, flexibility, and power efficiency.

Key Features:

  • Dual-Core Processor: The ADSP-BF561SBBZ600 features two independent and programmable cores, each running at a clock speed of up to 600 MHz, delivering a combined performance of up to 2400 MMACS (Million Multiply Accumulate Operations per Second). This enables the handling of complex algorithms and multiple tasks simultaneously.
  • Advanced Memory Architecture: Equipped with a large on-chip memory, the DSP provides 328KB of L1 memory and 4MB of L2 RAM, which can be configured as SRAM or cache. This advanced memory architecture allows for efficient data storage and quick access, enhancing overall system performance.
  • Rich Peripheral Set: This DSP includes a variety of peripherals such as UART, SPI, SPORT, PPI, and CAN interfaces, which facilitate easy communication with other devices and seamless integration into a larger system.
  • Low Power Consumption: Designed with power efficiency in mind, the ADSP-BF561SBBZ600 offers dynamic power management options, allowing for reduced power consumption during lower processing demands.

Applications:

The ADSP-BF561SBBZ600 is ideal for applications that demand high computational power and real-time processing, such as:

  • Industrial Control Systems
  • Automotive Audio, Video, and Navigation Systems
  • Medical Imaging Equipment
  • Wireless Communication Devices
  • Surveillance and Security Systems

Conclusion:

With its robust dual-core architecture, extensive memory options, and comprehensive set of peripherals, the ADSP-BF561SBBZ600 from Analog Devices Inc. stands out as a versatile and powerful DSP solution. Whether it's for multimedia, automotive, industrial, or communication applications, this processor is engineered to meet the rigorous demands of high-performance signal processing tasks.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess