Product Overview: NXP 74AHC1G08GW-G
The NXP 74AHC1G08GW-G is a high-performance, single 2-input AND gate from NXP Semiconductors' 74AHC family. This integrated circuit is designed for optimal power and speed in a tiny package, making it suitable for a wide range of applications in modern electronics.
Key Features
- Logic Type: 2-input AND gate
- Supply Voltage Range: 2.0V to 5.5V
- Operating Temperature: -40°C to +125°C
- Logic Case Style: TSSOP
- No. of Pins: 5
- Propagation Delay: High-speed, with balanced propagation delays
- Output Capability: Standard
- IC Output Type: Complementary, non-inverted
Product Description
The 74AHC1G08GW-G is a single 2-input AND gate implemented in a small leadless 5-pin TSSOP package. This device can operate with a power supply range from 2.0V to 5.5V, which allows it to be used in various logic systems and is compatible with TTL levels. The low power consumption and high noise immunity of CMOS technology, combined with the ability to drive 8 mA at 5V, make it a versatile choice for interfacing with various components.
Offering a wide operating temperature range from -40°C to +125°C, the 74AHC1G08GW-G ensures reliable performance in harsh environmental conditions. The symmetrical output impedance and high noise immunity ensure stable and predictable operation, which is crucial for critical logic operations in complex circuits.
Its high-speed performance is characterized by balanced propagation delays, which is essential for maintaining timing accuracy in high-speed systems. The device's outputs are non-inverted, providing a direct implementation of the AND function. The 74AHC1G08GW-G is suitable for a broad array of applications, including but not limited to, embedded systems, computing, consumer electronics, and industrial automation.
In summary, the NXP 74AHC1G08GW-G is a reliable and efficient solution for designers looking to implement basic logic functions with minimal power consumption and space requirements.