EN
  • EN
  • DE

ADF4158CCPZ

Part No ADF4158CCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC FRACTION N FREQ SYNT 24LFCSP / Direct Modulation/Waveform Generating Fractional-N Frequency Synthesizer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Tray
Type Fractional N Synthesizer (RF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 6.1GHz
Divider/Multiplier Yes/Yes
Supply Voltage (V) 2.7V ~ 3.3V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x4)
Part Number Series ADF4158
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810026-ADF4158CCPZ
Ultra Librarian 3D Model Ultra Librarian ADF4158CCPZ CAD Model

Description

Analog Devices Inc. ADF4158CCPZ: Frequency Synthesizer

The ADF4158CCPZ from Analog Devices Inc. is a cutting-edge frequency synthesizer capable of generating a wide range of frequencies through its integrated phase-locked loop (PLL) design. This high-performance component is designed to meet the rigorous demands of RF systems in a variety of applications, including wireless infrastructure, instrumentation, and communication systems.

Key Features:

  • Frequency Range: The ADF4158CCPZ boasts a broad frequency range of 500 MHz to 18 GHz, making it an extremely versatile choice for a variety of high-frequency applications.
  • High Resolution: With a 25-bit fixed modulus, the device provides high resolution for precise frequency generation and adjustment.
  • Advanced Modulation Capabilities: Equipped with both linear and exponential frequency sweep functionality, the ADF4158CCPZ supports complex modulation schemes required for modern communication protocols.
  • Low Phase Noise Performance: The synthesizer is designed to offer low phase noise performance, ensuring signal integrity and quality in sensitive RF applications.
  • Programmable Charge Pump Currents: Users can set charge pump currents to optimize the PLL performance for specific system requirements.
  • Integrated Voltage Controlled Oscillator (VCO): The inclusion of an integrated VCO simplifies design and reduces the number of external components needed.
  • Compact Packaging: Housed in a compact 32-lead LFCSP (5x5 mm) package, the ADF4158CCPZ minimizes board space and is suitable for space-constrained applications.

Applications:

  • Wireless Infrastructure (Base Stations, Repeaters)
  • Microwave Point-to-Point Systems
  • Test and Measurement Equipment
  • Private Mobile Radios
  • Satellite Communications Systems

The ADF4158CCPZ from Analog Devices Inc. combines robust performance with flexibility, offering designers a high-quality solution for their frequency synthesis needs. Its programmability and wide frequency range make it an ideal choice for engineers looking to push the boundaries of RF and microwave system design.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0447 $60.1341
6+ $18.7761 $112.6566
9+ $18.1418 $163.2762
12+ $16.8731 $202.4772
16+ $16.2388 $259.8208
20+ $15.6045 $312.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,358 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess