Product Overview: SN74LVTH126PWR by Texas Instruments
The SN74LVTH126PWR is a high-performance, low-voltage, quadruple bus buffer gate designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This integrated circuit (IC) is part of the LVTH family, which is known for its low-voltage operation and high-speed performance. The SN74LVTH126PWR is particularly suited for 3.3V systems but can also operate at 2.5V, providing a flexible solution for various digital applications.
Key Features
- Logic Type: Buffers & Line Drivers
- Supply Voltage: Operates at 2.5V to 3.3V, with 5V tolerant inputs
- Output Current: ±32 mA output drive at 3.3V
- Package: Comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins
- Temperature Range: Industrial-grade with a range of -40°C to 85°C
Performance and Applications
The SN74LVTH126PWR is designed for high-speed signal buffering with a balanced propagation delay and transition times. It features a high-impedance output state during power up and power down, which prevents driver conflict. This makes it ideal for live insertion scenarios and multiplexed systems.
It is commonly used in a variety of applications, including:
- Bus interface or signal buffering in servers, PCs, and laptops
- Telecommunication infrastructure
- Data storage and networking equipment
- Industrial control systems
Quality and Reliability
TI's SN74LVTH126PWR is built with the quality and reliability that customers have come to expect from Texas Instruments. The device has been rigorously tested to meet stringent industry standards, ensuring high performance and durability for critical applications.
Environmental Compliance
The SN74LVTH126PWR is RoHS compliant, meaning it adheres to the restriction of hazardous substances in electronic equipment. This commitment to environmental safety underscores TI's dedication to sustainable manufacturing practices.