Product Overview: SN74LVTH125DBRG4 from Texas Instruments
The SN74LVTH125DBRG4 is a high-performance, quadruple bus buffer gate designed by Texas Instruments to deliver both high-speed and low-power operation for modern electronic systems. This advanced logic gate is a member of the LVT family, which is renowned for its low-voltage and high-tolerance features. The SN74LVTH125DBRG4 is tailored to address the needs of a wide range of applications, from consumer electronics to complex industrial systems.
Key Features
- Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
- Voltage Range: Operates from a supply voltage ranging from 2.7V to 3.6V, making it ideal for interfacing with 3.3V logic levels.
- Drive Capability: Capable of driving a 32-mA output, which allows for direct driving of heavier loads or for driving multiple lines simultaneously.
- Speed: Fast propagation delays and output transition times, which are crucial for high-speed data transmission and critical timing applications.
- 3-State Outputs: The outputs can be placed in a high-impedance state, which is useful for creating bus-oriented systems and for reducing power consumption when the outputs are not in use.
Applications
The versatility of the SN74LVTH125DBRG4 makes it suitable for a diverse range of applications, including:
- Bus interface or signal buffering in servers and networking equipment
- Memory driving for high-performance computing systems
- Signal integrity enhancement for data transmission lines
- General-purpose logic where high drive and low-power consumption are desired
Quality and Reliability
Texas Instruments is committed to providing high-quality and reliable components. The SN74LVTH125DBRG4 is no exception, as it is designed to meet stringent industry standards for performance and reliability. It is available in a SSOP (DB) package, which ensures robustness and ease of integration into a variety of circuit designs.
Environmental Compliance
The SN74LVTH125DBRG4 is ROHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances. This commitment to environmental sustainability makes the SN74LVTH125DBRG4 a responsible choice for electronic design.