EN
  • EN
  • DE

SN74LVTH125DBRE4

Part No SN74LVTH125DBRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 14SSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package 14-SSOP
Base Product Number 74LVTH125
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259189-SN74LVTH125DBRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVTH125DBRE4 CAD Model

Description

SN74LVTH125DBRE4 - Texas Instruments

The SN74LVTH125DBRE4 is a high-performance, quadruple bus buffer gate designed by Texas Instruments, which features 3-state outputs and is intended for 2.7-V to 3.6-V VCC operation. This device is part of the LVTH family, which signifies Low-Voltage, Tolerant H-series, and it is optimized to operate at low voltage while maintaining compatibility with mixed-voltage systems.

The SN74LVTH125DBRE4 has a robust design that allows for significant drive capability while minimizing the switching noise. This is achieved through carefully designed output stages that provide low impedance in the on state. The 3-state outputs are controlled by the output-enable (OE) input, which allows the user to place the output in either a high-impedance state or a low-impedance state, making it suitable for interfacing with bus lines in a bus-organized system.

One of the key features of this device is its support for live insertion and removal. This means that it can be inserted or removed from a circuit without powering down the system, thanks to the control of the OE input. This feature is crucial in high-availability systems where maintenance or upgrades need to be performed without interrupting service.

The SN74LVTH125DBRE4 is packaged in a DBRE (SSOP - Shrink Small Outline Package) with 14 pins, offering a compact form factor suitable for space-constrained applications. The packaging is designed for surface-mount technology (SMT), which provides a reliable connection to printed circuit boards (PCBs) and is favorable for automated assembly processes.

Applications for the SN74LVTH125DBRE4 are diverse, including use in servers, networking equipment, personal computers, and other digital systems where a high-speed, non-inverting buffer is required. Its performance characteristics make it an excellent choice for interfacing with high-speed microprocessors and for signal buffering between different voltage domains.

With the quality and reliability expected from Texas Instruments, the SN74LVTH125DBRE4 is a versatile component that can be utilized in a wide range of electronic designs, providing a reliable solution for buffering and interfacing needs in modern digital circuits.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4780 $50.1900
255+ $0.3923 $100.0365
395+ $0.3800 $150.1000
545+ $0.3677 $200.3965
705+ $0.3555 $250.6275
945+ $0.3187 $301.1715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 189 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess