EN
  • EN
  • DE

SN74LVT574DBLE

Part No SN74LVT574DBLE
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 3.3-V ABT OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255912-SN74LVT574DBLE
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVT574DBLE CAD Model

Description

The SN74LVT574DBLE is a high-performance, octal edge-triggered D-type flip-flop integrated circuit from Texas Instruments. Designed with the needs of modern digital systems in mind, it offers a robust feature set that makes it ideal for a wide range of applications, including telecommunications, computing, and industrial control systems.

Key Features

  • Edge-Triggered D-Type Flip-Flops: Each flip-flop is edge-triggered, capturing data on the rising edge of the clock signal, ensuring reliable and predictable operation.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-structured system, providing high-impedance states to ensure that multiple outputs can share the same bus without interference.
  • Low-Voltage Operation: The device is designed to operate at a low voltage range, typically 2.7V to 3.6V, making it suitable for battery-operated and power-sensitive applications.
  • High Drive: It provides a high-current drive capability of ±24-mA at the outputs, which is essential for driving loads with higher current demands.
  • Input and Output Compatibility: The inputs are compatible with 5V systems, allowing for easy integration into mixed-voltage environments, and the outputs are compatible with both 3.3V and 5V logic levels.

Performance and Quality

The SN74LVT574DBLE is built to deliver high-speed performance while maintaining low power consumption. It features a balanced propagation delay and transition times, which contribute to its reliable high-speed operation. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring stable performance across a wide range of environmental conditions.

Package and Availability

This product is offered in a SSOP (Shrink Small-Outline Package) that is designed for space-saving on the PCB. The part number SN74LVT574DBLE specifically refers to the 20-pin DBLE variant, which is readily available and can be ordered directly from Texas Instruments or through authorized distributors.

Applications

The versatility of the SN74LVT574DBLE makes it suitable for various applications such as:

  • Buffer/Storage Registers
  • Communication Switches
  • Data Acquisition Systems
  • Process Control
  • Industrial Control Logic

With its combination of features, performance, and reliability, the SN74LVT574DBLE from Texas Instruments is an excellent choice for designers looking to implement efficient and robust data storage and transfer within their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess