EN
  • EN
  • DE
  • IT

SN74LVT573DW

Part No SN74LVT573DW
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 3.3-V ABT OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVT
Packaging Tube
Logic Type D-Type Transparent Latch
Output Type Tri-State
Operating Supply Voltage 2.7 V ~ 3.6 V
Independent Circuits 1
Delay Time - Propagation 3.5ns
Current - Output High, Low 32mA, 64mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
RoHS State Request Verification
Win Source Part Number 1255911-SN74LVT573DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVT573
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVT573DW CAD Model

Description

Product Overview: SN74LVT573DW from Texas Instruments

The SN74LVT573DW is a high-performance, octal transparent D-type latch designed and manufactured by Texas Instruments. This integrated circuit is part of the LVT family, which stands for Low-Voltage BiCMOS Technology, and is specifically engineered to operate at low voltages with superior speed and performance characteristics.

Key Features

  • Wide Operating Voltage Range: The device is designed to function optimally over a wide range of supply voltages from 2.7V to 3.6V, making it versatile for various applications.
  • High-Speed Operation: Boasting a high-speed performance, the SN74LVT573DW is capable of supporting clock frequencies up to 100MHz, providing swift data transfer and processing capabilities.
  • Low Power Consumption: The low-voltage operation translates into reduced power consumption, making it an ideal choice for power-sensitive designs.
  • 3-State Outputs: The octal latches feature 3-state outputs which can be put into a high-impedance state, allowing for use in bus-oriented systems.
  • Edge-Triggered Latches: Each latch is edge-triggered, capturing data on the transition of the clock input, which helps in timing-sensitive applications.

Applications

The SN74LVT573DW is suitable for a broad range of applications, particularly where high data throughput and low power consumption are required. It is commonly used in:

  • Telecommunications
  • Computing Systems
  • Data Storage Devices
  • Industrial Control Systems
  • Portable Electronics

Physical Characteristics

The SN74LVT573DW comes in a wide-body SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint on PCBs (Printed Circuit Boards). Its 24-pin configuration allows for easy integration into a variety of circuit designs.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVT573DW is no exception. It is designed to meet or exceed the stringent industry standards for performance and reliability, ensuring a dependable solution for your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVC373AD - BUS DR
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Nexperia USA Inc.
IC D-TYPE TRANSP 2:2 16-DIP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess