Product Overview: 74LCX125MTCX-NL from ON Semiconductor
The 74LCX125MTCX-NL is a high-performance, quad bus buffer gate integrated circuit from ON Semiconductor, renowned for its low-voltage operation and low-power consumption. This device is designed to meet the needs of 3.3V systems, with 5V tolerant inputs that allow for interface flexibility in mixed 3.3V/5V systems. The 74LCX125MTCX-NL is part of the LCX family, which is known for its high-speed operation while maintaining the CMOS low power dissipation.
Key Features
- High Speed: The device supports propagation delay times as low as 3.7ns at 3.3V, ensuring swift signal processing for high-speed applications.
- Power-Down High-Impedance Inputs and Outputs: This feature allows for the live insertion or removal of the IC without affecting the running system, enhancing system flexibility and reducing downtime.
- Support for Mixed Voltage Applications: With 5V tolerant inputs, the 74LCX125MTCX-NL can be used in environments where different voltage levels coexist, making it an ideal choice for interfacing with both 3.3V and 5V logic levels.
- Low Quiescent Current: The IC is optimized for low power consumption with a quiescent current of only 10µA, making it suitable for power-sensitive applications.
Applications
The 74LCX125MTCX-NL is versatile and can be employed in a wide range of applications, including:
- Bus Interface Buffers
- Signal Path Delay Elements
- Level Shifting for Mixed Voltage Systems
- Memory Address Drivers
- Portable Electronic Devices
Package and Quality
The device comes in a TSSOP-14 package, which is compact and suitable for space-constrained applications. The 74LCX125MTCX-NL is also compliant with JEDEC standards and is characterized for operation from -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions. ON Semiconductor's commitment to quality ensures that this product meets the highest industry standards for performance and reliability.