EN
  • EN
  • DE

SN74LVT245ADBLE

Part No SN74LVT245ADBLE
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-SSOP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Win Source Part Number 1200431-SN74LVT245ADBLE
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVT245ADBLE CAD Model

Description

Product Overview: SN74LVT245ADBLE

The SN74LVT245ADBLE is a high-performance, octal bus transceiver from Texas Instruments, designed with the purpose of facilitating bidirectional communication between two buses. This integrated circuit is part of the LVT family, which stands for Low-Voltage BiCMOS Technology, offering the benefit of both CMOS and bipolar transistors to ensure low power consumption and high-speed operation.

Key Features

  • Technology: Manufactured using advanced Low-Voltage BiCMOS Technology.
  • Voltage Range: Operates at a nominal supply voltage of 3.3V, with a wide range of 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels.
  • Drive Capability: Capable of driving 24mA at the outputs, allowing for robust signal transmission over longer distances or through capacitive loads.
  • Direction Control: Direction of data flow is controlled by an input pin (DIR), enabling easy switching between sending and receiving on the bus.
  • Output Enable: Features an Output Enable (OE) input that, when low, places the outputs in an active state; when high, the outputs are disabled and placed in a high-impedance state.
  • Speed: Offers high-speed operation, which is a hallmark of the LVT family, making it ideal for high-speed data transfer applications.
  • Compatibility: Input and output levels are compatible with 5V TTL logic, providing ease of integration in mixed-voltage systems.
  • Package: Available in a DBLE package, which is a 20-pin SSOP (Shrink Small Outline Package) that offers a reduced footprint on PCBs.

Applications

The SN74LVT245ADBLE is well-suited for a variety of applications that require efficient and reliable data transfer between systems. Typical applications include:

  • Bus interface in microprocessor or microcontroller-based systems.
  • Data communication lines for telecom and networking.
  • Peripheral driving for computers and industrial systems.
  • Level shifting and voltage translation between different logic levels.

This transceiver from Texas Instruments is a robust solution for designers looking to improve signal integrity and system reliability while maintaining low power consumption in their digital interconnect applications. Its versatility and performance make the SN74LVT245ADBLE an essential component in modern electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess