EN
  • EN
  • DE

SN74LVT244DWR

Part No SN74LVT244DWR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255899-SN74LVT244DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVT244DWR CAD Model

Description

Product Overview: SN74LVT244DWR

The SN74LVT244DWR is a high-performance, octal buffer and line driver designed to provide optimal support for 3.3V LVTTL/LVCMOS data communications in a wide range of computing and telecommunications applications. Manufactured by Texas Instruments, this integrated circuit is a part of the SN74LVT family, which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Low-Voltage Operation: This device is specifically designed to operate at a supply voltage of 3.3V, which reduces power consumption and allows for compatibility with modern low-voltage systems.
  • High-Speed Interface: With its capability to support high-speed data transmission, the SN74LVT244DWR is suitable for interfacing with high-speed microprocessors without compromising signal integrity.
  • Bi-Directional Use: The device can be used as either an octal buffer or a line driver, providing versatility in its application across various design architectures.
  • Output Drive Capacity: It offers a 24mA output drive at 3.3V, which is robust enough to drive multiple loads or long transmission lines.
  • 3-State Outputs: The 3-state outputs ensure that multiple devices can be connected to a common bus without interference, as the outputs can be put into a high-impedance state.

Applications

The SN74LVT244DWR is suitable for a variety of applications, particularly where low-voltage operation and high data integrity are essential. Typical applications include:

  • Bus Interface Buffers
  • Data Communication Systems
  • Memory Driver Buffers
  • Microprocessor or Microcontroller Interface
  • Telecommunications Equipment

Package and Quality

This particular model, the SN74LVT244DWR, is offered in a wide-body SOIC (Small Outline Integrated Circuit) package, which is ideal for surface-mount technology (SMT). The 20-pin configuration ensures a compact footprint while providing enough connections for all eight buffer/line driver channels. Texas Instruments is committed to high-quality manufacturing standards, ensuring that this product meets rigorous industry specifications for performance and reliability.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess