EN
  • EN
  • DE

SN74LVT240ADGVR

Part No SN74LVT240ADGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20TVSOP / Buffer, Inverting 2 Element 4 Bit per Element 3-State Output 20-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TVSOP
Base Product Number SN74LVT
Other Names 2156-SN74LVT240ADGVR-TITR,TEXTISSN74LVT240ADGVR
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259222-SN74LVT240ADGVR
Ultra Librarian 3D Model Ultra Librarian SN74LVT240ADGVR CAD Model

Description

SN74LVT240ADGVR Octal Buffers/Drivers by Texas Instruments

The SN74LVT240ADGVR is a high-performance, octal buffer and line driver designed to provide optimal support for driving bus lines or buffering memory address registers. Manufactured by the renowned semiconductor company Texas Instruments, this integrated circuit is part of the SN74 series, known for their reliability and versatility in various digital applications.

The device features eight non-inverting buffers and drivers with 3-state outputs that can be employed both as a buffer and a driver. This makes it highly suitable for interfacing with high-capacity memory lines, driving heavy loads, or simply isolating and protecting sensitive circuit components.

Constructed with advanced LVT (Low-Voltage BiCMOS Technology), the SN74LVT240ADGVR operates at a nominal voltage of 3.3V, which allows it to interface easily with 3.3V logic families while maintaining 5V tolerant inputs. This level of tolerance ensures that the device can function in mixed-voltage environments, providing designers with a great deal of flexibility in terms of system integration.

The packaging of the SN74LVT240ADGVR is a compact, surface-mount TVSOP (Thin Very Small Outline Package), designated by the DGVR suffix. This package is ideal for space-constrained applications, as it minimizes the footprint on printed circuit boards (PCBs) without sacrificing performance or functionality.

Key features of the SN74LVT240ADGVR include:

  • Eight non-inverting buffers/drivers with 3-state outputs.
  • Operational voltage range of 2.7V to 3.6V, with 5V tolerant inputs.
  • High drive capability, with outputs capable of sinking up to 64 mA and sourcing up to 32 mA.
  • Low power consumption, with a typical ICC of only 0.8 mA.
  • Support for live insertion and withdrawal without glitching, thanks to the Ioff feature that disables the outputs.
  • Support for bus hold on data inputs, eliminating the need for external pull-up or pull-down resistors.

With these features, the SN74LVT240ADGVR is an excellent choice for a wide range of applications, including servers, telecommunications, personal computers, and industrial control systems. Its robust design ensures signal integrity and reliable operation in demanding environments, making it a staple component in digital logic circuits and high-speed data pathways.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess