The SN74LVT16245BZQLR is a high-performance, bi-directional transceiver from Texas Instruments, designed for asynchronous communication between data buses. It is part of the LVT family, which is characterized by low-voltage operation and tolerance to higher voltages, making it suitable for mixed-voltage applications.
Key Features
- Bi-Directional Interface: This device allows for two-way data flow, enabling communication between buses of different sizes and speeds.
- Low-Voltage Operation: Operating at 3.3V, it is designed for low-power consumption while maintaining high-speed operation.
- Compatibility: The SN74LVT16245BZQLR is compatible with both 5V and 3.3V logic levels, offering flexibility in mixed-voltage systems.
- High Drive: It features high-drive outputs (-32 mA IOH, 64 mA IOL) to drive heavy loads or multiple devices.
- Bus-Hold Data Inputs: It eliminates the need for external pull-up/pull-down resistors, saving board space and simplifying design.
- Control Pins: It includes Output Enable (OE) and Direction (DIR) pins for control over data flow and direction.
Applications
The SN74LVT16245BZQLR is ideal for a variety of applications that require an interface between different voltage domains or data buses. Common applications include:
- Telecommunications
- Computing systems
- Networking equipment
- Embedded systems
- Data acquisition systems
Package and Quality
The device is offered in a BGA (Ball Grid Array) package, designated by the suffix 'ZQLR', providing a compact footprint and excellent thermal performance. It is also designed to meet or exceed the stringent quality standards of Texas Instruments, ensuring reliability and performance for critical applications.
Environmental and Regulatory Compliance
As with all Texas Instruments products, the SN74LVT16245BZQLR is manufactured to comply with the latest environmental regulations, including RoHS and REACH. It is also supported by Texas Instruments' commitment to sustainability and reducing the environmental impact of its products.