EN
  • EN
  • DE

SN74LVT162244AGQLR

Part No SN74LVT162244AGQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 56BGA / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74LVT
Other Names 296-13292-6R,296-13292-1,296-13292-1R,-SN74LVT162244AGQLRR,296-13292-2R,-296-13292-1,2156-SN74LVT162244AGQLR-TITR,296-13292-6,-296-13292-1,296-13292-2,TEXTISSN74LVT162244AGQLR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259244-SN74LVT162244AGQLR
Ultra Librarian 3D Model Ultra Librarian SN74LVT162244AGQLR CAD Model

Description

Product Overview: SN74LVT162244AGQLR by Texas Instruments

The SN74LVT162244AGQLR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of high-speed digital systems. This device belongs to a family of 16-bit buffers and line drivers which provide the necessary interface between two different logic levels or voltages, making it an essential component for data bus and signal buffering applications.

Key Features

  • Technology: The SN74LVT162244AGQLR is built on the advanced LVT (Low-Voltage Technology), allowing for operation at lower voltages with reduced power consumption without compromising speed.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages from 2.7V to 3.6V, making it versatile for various applications and compatible with other low-voltage logic families.
  • High-Speed Operation: With a typical propagation delay time of just 2.5 ns, this device is optimized for high-speed signal transmission, ensuring minimal delay in digital circuits.
  • Drive Capability: The SN74LVT162244AGQLR can drive up to 15 LSTTL (Low-Power Schottky TTL) loads, providing ample current to drive capacitive loads and maintain signal integrity.
  • 3-State Outputs: The outputs of this device can be put into a high-impedance state, allowing for bidirectional data flow or connection to a common data bus without risk of conflict.

Applications

The SN74LVT162244AGQLR is suitable for a wide array of applications, including:

  • Memory interfacing
  • Data communication
  • Signal buffering
  • Bus transceiver roles
  • Level translation in mixed-voltage systems

Package and Quality

The SN74LVT162244AGQLR is available in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) that is conducive to space-saving requirements in modern printed circuit board designs. Texas Instruments is renowned for their commitment to quality and reliability, and this product is no exception, ensuring long-term performance in a range of environmental conditions.

With its combination of speed, low power, and versatile voltage compatibility, the SN74LVT162244AGQLR is an excellent choice for designers looking to optimize the performance and efficiency of their digital systems.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Lowest to $1.4079

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess