EN
  • EN
  • DE

SN74LVT125PWRG4

Part No SN74LVT125PWRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3-V ABT QUADRUPLE BUS BUFFERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 3.6V 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number 74LVT125
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255863-SN74LVT125PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVT125PWRG4 CAD Model

Description

SN74LVT125PWRG4 Quad Bus Buffer Gate

The SN74LVT125PWRG4 is a high-performance, quadruple bus buffer gate featuring independent line drivers with 3-state outputs. Manufactured by Texas Instruments, this device belongs to the LVT family, which is known for its low-voltage operation and tolerance to higher voltages, making it suitable for mixed-voltage applications.

Key Features

  • Logic Type: Quadruple Buffer/Line Driver with 3-State Outputs
  • Supply Voltage Range: 2.7 V to 3.6 V, which allows for interfacing with 3.3 V logic levels while maintaining 5 V tolerant inputs.
  • Output Drive Capability: Capable of driving up to 32 mA at the outputs, providing sufficient current for most applications.
  • High-Speed Performance: Offers a typical propagation delay of only 2.7 ns, ensuring rapid response times for critical applications.
  • Package Type: Available in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, identified by the PWR suffix in the part number.
  • Operating Temperature Range: Designed to operate between -40°C to 85°C, making it reliable in a wide range of environmental conditions.
  • Compatibility: Input and output interface levels are compatible with LVTTL and LVCMOS technologies.
  • Low Power Consumption: Features a reduced power consumption characteristic of the LVT series, ideal for power-sensitive applications.

Applications

The SN74LVT125PWRG4 is designed for use in a variety of applications where buffer gates are required to enhance the driving capability of bus lines or signal paths. These include:

  • Bus Transceivers
  • Memory Address Drivers
  • Switching Networks
  • Data Communication Systems
  • Other applications requiring high-speed and low-power buffer gates

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN74LVT125PWRG4 is RoHS compliant and is designed to meet or exceed industry standards for performance and reliability, ensuring a trusted solution for your circuitry needs.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6853 $51.3975
180+ $0.5623 $101.2140
280+ $0.5448 $152.5440
380+ $0.5272 $200.3360
495+ $0.5096 $252.2520
660+ $0.4569 $301.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess