Product Overview: SN74LVT125PWG4
The SN74LVT125PWG4 is a high-performance, quadruple bus buffer gate featuring 3-state outputs, designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of the LVT family, which is known for its low-voltage operation and tolerance to higher voltages, making it suitable for interfacing with 5V systems while maintaining the speed of CMOS technology.
Key Features
- Logic Type: Quadruple Bus Buffer Gate with 3-State Outputs
- Supply Voltage Range: 2.7V to 3.6V, compatible with 5V TTL Inputs
- Output Capability: Can drive up to 15 LSTTL loads
- High Drive: ±24-mA Output Drive at 3.3 V
- Package: TSSOP (Thin Shrink Small Outline Package) with 14 pins
- Operating Temperature Range: -40°C to 85°C
- Logic Level Translation: For interfacing between different voltage domains
Applications
The SN74LVT125PWG4 is versatile and can be used in a variety of applications. It is particularly useful for driving heavy loads or for buffering data lines in systems that require bidirectional communication. Common applications include:
- Bus Interface Buffers
- Memory Address Drivers
- Data Transmission Lines
- Control Line Drivers
Quality and Reliability
Texas Instruments is committed to providing high-quality products. The SN74LVT125PWG4 is no exception, as it is designed to meet stringent quality standards. The device's performance is characterized for operation from -40°C to 85°C, ensuring reliability across a broad range of environmental conditions.
Environmental Compliance
The SN74LVT125PWG4 is RoHS compliant, ensuring that it meets the European Union's directives on the restriction of hazardous substances. This commitment to environmental safety makes it an ideal choice for eco-conscious applications and companies aiming to reduce their ecological footprint.