EN
  • EN
  • DE

T520X108M003ATE015

Part No T520X108M003ATE015
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 1000UF 3V 2917 / 1000 µF Molded Tantalum Polymer Capacitor 3 V 2917 (7343 Metric) 15mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum - Polymer Capacitors
Manufacturer Kemet
Packaging Reel - TR
Capacitance 1000 µF
Tolerance ±20%
Voltage - Rated 3 V
Type Molded
ESR (Equivalent Series Resistance) 15mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. 2000 Hrs @ 105°C
Mounting Surface Mount
Case / Package 2917 (7343 Metric)
Size / Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.169" (4.30mm)
Manufacturer Size Code X
Features General Purpose
Base Product Number T520X
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 399-4113-2,399-4113-1,399-4113-6
Standard Package 500
Win Source Part Number 1329434-T520X108M003ATE015
Ultra Librarian 3D Model Ultra Librarian T520X108M003ATE015 CAD Model

Description

The T520X108M003ATE015 is a surface-mount solid electrolytic capacitor from Kemet's T520 series. It is a high-performance capacitor designed for demanding applications requiring high capacitance stability, low ESR (Equivalent Series Resistance), and long operational life. These capacitors use a polymer cathode technology providing superior performance compared to traditional MnO2 cathode capacitors. This specific part has a capacitance of 1000uF and a voltage rating of 3V.

Applications

  • DC-DC converters: Used for input and output filtering to reduce voltage ripple and noise.
  • Power management circuits: Smoothing voltage rails and providing stable power to sensitive components.
  • High-frequency circuits: Providing stable capacitance at high frequencies due to low ESR.
  • Portable electronic devices: Filtering and decoupling in smartphones, tablets, and laptops.
  • Industrial control systems: Ensuring reliable power delivery in harsh environments.

Features

  • Polymer cathode technology: Provides ultra-low ESR and high ripple current capability.
  • Surface mount packaging: Enables high-density circuit board assembly.
  • High capacitance stability: Maintains stable capacitance over a wide range of temperatures and frequencies.
  • RoHS compliant: Free from hazardous substances.
  • Extended life: Offers long operational life under demanding conditions.

Benefits

  • Improved power supply efficiency: Low ESR reduces power losses in filtering circuits.
  • Reduced voltage ripple: Provides stable voltage rails for sensitive components.
  • Enhanced circuit performance: High capacitance stability ensures reliable operation.
  • Smaller circuit size: Surface mount packaging allows for compact designs.
  • Longer product life: Extended life ensures reliable operation over time.

Additional Details

The T520 series offers a wide range of capacitance and voltage ratings. This capacitor features a case size X. It's important to consult the datasheet for specific details regarding ESR, ripple current rating, operating temperature range, and other relevant parameters. The polymer cathode provides benign failure mode, meaning that in the event of failure, it typically fails open circuit, preventing catastrophic damage to the surrounding circuitry. Operating temperature ranges from -55C to +105C.

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $1.2278
AVX Corporation
Polymer Tantalum Capacitors 10UF 6.3V 1206
Lowest to $0.2813
Nichicon
Polymer Tantalum Capacitors 47UF 6.3V 1206
Lowest to $0.4626
Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
Kemet
Polymer Tantalum Capacitors 47UF 16V 2917
Lowest to $1.8768
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174
Kemet
Cap Tant Polymer 330uF 10VDC Y CASE 20% (7.3 X 4.3 X 3.8mm) SMD 7343-40 0.035 Ohm 105°C T/R / Polymer Tantalum Capacitors 330UF 10V 2917
Lowest to $9.0178

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess