EN
  • EN
  • DE

SN74LVCZ16244ADLG4

Part No SN74LVCZ16244ADLG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 48SSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number SN74LVCZ1
Standard Package 325
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259263-SN74LVCZ16244ADLG4
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ16244ADLG4 CAD Model

Description

SN74LVCZ16244ADLG4 - 16-Bit Buffer/Driver with 3-State Outputs

The SN74LVCZ16244ADLG4 is a high-performance, 16-bit buffer and line driver designed by Texas Instruments to deliver both high-speed and low-power operation for a wide range of digital applications. This integrated circuit (IC) is part of the LVC family, which means it operates with a low-voltage CMOS technology, making it compatible with TTL levels and suitable for interfacing with 5V systems while maintaining the power efficiency of a 3.3V system.

Featuring 16 non-inverting buffers with 3-state outputs, this device can be used to drive bus lines or buffer memory address registers. The 3-state outputs ensure that multiple outputs can be connected together for bus-driving applications without the risk of damaging the IC or the bus. When the output-enable (OE) input is high, the outputs are in the high-impedance state, which effectively disconnects the output from the bus.

One of the key features of the SN74LVCZ16244ADLG4 is its wide operating voltage range of 1.65V to 3.6V, which provides flexibility in designing low-voltage systems. Additionally, the IC supports high drive strength, which minimizes reflections and ensures signal integrity on long bus lines, even at high switching frequencies.

The SN74LVCZ16244ADLG4 comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) package, which is surface-mountable and suitable for compact PCB layouts. Its design is optimized for use in telecommunications, computing, and industrial applications where reliable high-speed data transmission is crucial.

Overall, the SN74LVCZ16244ADLG4 is a versatile and reliable component that offers the performance and features necessary for modern digital systems. With Texas Instruments' commitment to quality, this buffer/driver IC is a solid choice for designers looking to enhance their digital designs with robust and energy-efficient signal buffering solutions.

Key Features:

  • 16-bit non-inverting buffers
  • 3-state outputs for bus driving capability
  • Wide operating voltage range: 1.65V to 3.6V
  • High drive strength for improved signal integrity
  • Compatible with 5V TTL levels
  • Low power consumption
  • 48-pin TSSOP package for compact designs

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess