EN
  • EN
  • DE

SN74LVCR32245AGKER

Part No SN74LVCR32245AGKER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCVR 32BIT 96LFBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 4
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 96-LFBGA (13.5x5.5)
Win Source Part Number 141363-SN74LVCR32245AGKER
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVCR32245AGKER CAD Model

Description

Product Description: SN74LVCR32245AGKER by Texas Instruments

The SN74LVCR32245AGKER is a high-performance, 32-bit bus transceiver from the globally recognized electronics manufacturer, Texas Instruments. This product is noted for its non-inverting 3-state outputs and is designed specifically for asynchronous communication between data buses.

The direction control input (DIR) determines the data flow. When DIR is set to high, data is transferred from the A bus to the B bus, and when it's low, data moves from B to A. The output-enable input (OE) can disable both the A and B outputs when set to high, providing a high impedance state. This feature is particularly useful for lowering power consumption when the device is not in use, making the SN74LVCR32245AGKER a power-efficient choice.

This device operates at a voltage range of 2.3 V to 3.6 V, with a maximum output current of 12mA. It comes in a compact VFBGA package, making it suitable for space-constrained applications. The SN74LVCR32245AGKER also supports a wide temperature range, from -40°C to 85°C, ensuring reliable operation even in harsh environmental conditions.

Texas Instruments has designed the SN74LVCR32245AGKER with advanced technology to deliver fast switching speeds while maintaining low power consumption. This makes it an ideal choice for a wide range of applications, including networking, telecommunications, servers, and computer peripherals.

The SN74LVCR32245AGKER is RoHS compliant and lead-free, demonstrating Texas Instruments' commitment to environmentally friendly manufacturing practices. This product is available for purchase in bulk, making it a cost-effective solution for large-scale manufacturing and commercial applications.

In conclusion, the SN74LVCR32245AGKER is a high-quality, reliable, and efficient bus transceiver from Texas Instruments, designed to meet the needs of a wide range of electronic applications. Its advanced technology, power efficiency, and environmentally friendly design make it an excellent choice for your next project.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7239 $51.5151
22+ $4.6966 $103.3252
33+ $4.5498 $150.1434
46+ $4.4030 $202.5380
59+ $4.2563 $251.1217
79+ $3.8160 $301.4640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess