EN
  • EN
  • DE

SN74LVCR16245ADL

Part No SN74LVCR16245ADL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 48SSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCR
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number SN74LVCR1
Other Names TEXTISSN74LVCR16245ADL,SN74LVCR16245ADLG4,2156-SN74LVCR16245ADL-TI,SN74LVCR16245ADLG4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259279-SN74LVCR16245ADL
Ultra Librarian 3D Model Ultra Librarian SN74LVCR16245ADL CAD Model

Description

The SN74LVCR16245ADL from Texas Instruments is a high-performance, 16-bit bus transceiver designed with low-voltage CMOS technology. This device is particularly suitable for down-translation in mixed 3.3V/5V systems and for high-speed interfacing in point-to-point applications.

Featuring a bi-directional data path, the SN74LVCR16245ADL provides the flexibility to act as both an isolator or a mediator between two buses. Each byte has separate control inputs which can be shorted together for full 16-bit operation, allowing for customized control based on specific system requirements. The device operates at a voltage range of 2.7V to 3.6V, which helps in maintaining signal integrity while reducing power consumption.

With its robust output drivers, the SN74LVCR16245ADL can drive transmission lines with high capacitance loads, boasting a drive strength of ±24mA at 3.3V. This makes it an excellent choice for driving cables or buffering memory address registers. Furthermore, the device provides latch-up performance that exceeds 250mA per JESD 17, ensuring stable operation under stress conditions.

The transceiver's bus hold on data inputs eliminates the need for external pull-up/pull-down resistors, simplifying board design and reducing component count. Additionally, the SN74LVCR16245ADL features a low quiescent power consumption of 20µA max, which is ideal for power-sensitive applications.

In terms of packaging, the SN74LVCR16245ADL is offered in a 48-pin SSOP (Shrink Small Outline Package) that minimizes board space while allowing for efficient thermal dissipation. It is characterized for operation from -40°C to 85°C, making it suitable for industrial environments.

Overall, the SN74LVCR16245ADL is a versatile and reliable component that enhances the performance of data bus communication and interfacing in a wide range of electronic systems, from consumer electronics to industrial control units.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess