EN
  • EN
  • DE

SN74LVCR16245ADGVR

Part No SN74LVCR16245ADGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 48TVSOP / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCR
Package Tape & Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number 74LVCR16245
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-15602-2,296-15602-1,-74LVCR16245ADGVRE4-NDR,296-15602-6,-SN74LVCR16245ADGVR-NDR,-74LVCR16245ADGVRG4-NDR,2156-SN74LVCR16245ADGVR,74LVCR16245ADGVRE4-ND,74LVCR16245ADGVRG4-ND,-296-15602-1-ND,-296-15602-1,-74LVCR16245ADGVRE4,TEXTISSN74LVCR16245ADGVR,74LVCR16245ADGVRE4,74LVCR16245ADGVRG4,-74LVCR16245ADGVRG4
Standard Package 2,000
Win Source Part Number 1095199-SN74LVCR16245ADGVR
Ultra Librarian 3D Model Ultra Librarian SN74LVCR16245ADGVR CAD Model

Description

The SN74LVCR16245ADGVR from Texas Instruments is a high-performance, 16-bit bus transceiver designed with a low-voltage CMOS technology. This integrated circuit is particularly suitable for bidirectional communication between data buses and is a crucial component in applications requiring voltage translation capabilities due to its dual-supply voltage feature.

Key Features

  • Wide Bus Interface: 16-bit bus transceiver allows for efficient data transfer and communication between data buses.
  • Low-Voltage Operation: Compatible with a 2.7-V to 3.6-V VCC operating range, making it ideal for low-voltage applications.
  • High-Speed: Capable of supporting signaling rates up to 240 Mbps, ensuring fast data transfer for high-speed applications.
  • Dual-Supply Voltage: Designed to interface between a 3.3-V bus and a 5-V bus, providing the necessary logic level shifting.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up/pull-down resistors, simplifying circuit design.
  • Power-Off Protection: Inputs and outputs are disabled when the device is powered off, preventing damage to the device or other components in the system.
  • Direction Control: Direction of data flow is controlled by the DIR input, while the output-enable (OE) input can disable the outputs to allow for bus isolation.

Applications

The SN74LVCR16245ADGVR is versatile and can be used in a variety of electronic systems, including:

  • Communication systems
  • Data switching networks
  • Computer motherboards
  • Servers and workstations
  • Signal bridging between different voltage domains

Package and Quality

This device comes in a TVSOP (Thin Very Small Outline Package) form factor, identified by the DGVR suffix in the part number, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the SN74LVCR16245ADGVR is no exception. It is manufactured to the highest standards to ensure reliable performance and durability.

Note: For complete technical specifications, please refer to the official datasheet provided by Texas Instruments.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7761 $53.2830
70+ $1.4573 $102.0110
110+ $1.4118 $155.2980
150+ $1.3662 $204.9300
190+ $1.3207 $250.9330
255+ $1.1841 $301.9455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,918 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess