EN
  • EN
  • DE

SN74LVCHR32245AKR

Part No SN74LVCHR32245AKR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 32-BIT BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCHR
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 4
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 12mA, 12mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 96-LFBGA
Manufacturer Package 96-LFBGA (13.5x5.5)
Win Source Part Number 1255841-SN74LVCHR32245AKR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVCHR32245
Introduction Date August 01, 2004
ECCN EAR99
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVCHR32245AKR CAD Model

Description

The SN74LVCHR32245AKR is a high-performance, 32-bit bus transceiver from Texas Instruments, designed to facilitate bidirectional communication between two buses of different voltage levels. This integrated circuit is part of the LVCHR family, which stands for Low-Voltage CMOS to Higher-Voltage CMOS Rail-to-Rail. It is particularly suitable for applications that require level shifting capabilities, such as interfacing between a 3.3V microcontroller and a 5V system.

Key Features

  • Level Shifting: The device is capable of translating signals between 3.3V and 5V, enabling seamless communication between devices operating at different logic levels.
  • High-Speed Data Transmission: With its low propagation delay and high drive strength, the SN74LVCHR32245AKR ensures fast and reliable data transmission, making it ideal for high-speed data buses.
  • Bus Hold: The bus hold feature prevents floating inputs, which can lead to erratic system behavior, by maintaining the last known state of the input when it becomes disconnected.
  • Flow-Through Architecture: Designed with a flow-through pinout, this transceiver simplifies PCB layout by easing the routing of traces between the microprocessor and memory or peripheral interfaces.
  • Power-Off Protection: Inputs and outputs are designed to tolerate up to 5.5V, providing protection against potential damage when the device is powered off.

Applications

The versatility of the SN74LVCHR32245AKR makes it an excellent choice for a wide array of applications, including but not limited to:

  • Level translation in multi-voltage systems
  • Microprocessor or microcontroller interface
  • Data communication and telecommunication systems
  • Peripheral interface for memory and I/O expansion

Technical Specifications

The SN74LVCHR32245AKR is available in a 96-ball BGA package, offering a compact footprint for space-constrained applications. It operates over a broad supply voltage range of 2.7V to 3.6V for the A-side and 4.5V to 5.5V for the B-side. The device also supports a wide operating temperature range, ensuring reliable performance across diverse environmental conditions.

Ordering Information

To order or request samples of the SN74LVCHR32245AKR, visit the Texas Instruments website or contact your local Texas Instruments sales office. Ensure you have the correct part number, as Texas Instruments provides comprehensive support and documentation for their products.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1222 $53.5886
30+ $3.3824 $101.4720
46+ $3.2767 $150.7282
64+ $3.1710 $202.9440
82+ $3.0653 $251.3546
110+ $2.7482 $302.3020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess