EN
  • EN
  • DE

SN74LVCH32373AZKER

Part No SN74LVCH32373AZKER
Manufacturer Texas Instruments
Catalog Logic - Latches
Description 32-BIT TRANSPARENT D-TYPE LATCH | IC 32BIT TRANSP D LATCH 96-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 1.65V ~ 3.6V
Independent Circuits 4
Delay Time - Propagation 2.1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 96-LFBGA
Supplier Device Package 96-PBGA MICROSTAR (13.6x5.6)
Family Part Number 74LVCH32373
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1255835-SN74LVCH32373AZKER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVCH32373AZKER CAD Model

Description

The SN74LVCH32373AZKER from Texas Instruments is a high-performance, octal transparent D-type latch with 3-state outputs designed to provide a seamless interface for storage and data flow in a wide array of digital systems. This integrated circuit is part of the LVCH family, which signifies its low-voltage operation and high-speed interface capability.

This device is particularly well-suited for applications that require the temporary storage of data. It operates as an eight-bit latch where data at the D-inputs are transferred to the latch outputs on the falling edge of the latch-enable (LE) input. When the output-enable (OE) input is low, the eight outputs will be in a transparent mode, allowing data to pass through; when OE is high, the outputs will be in a high-impedance state, effectively isolating the latches.

The SN74LVCH32373AZKER operates at a voltage range of 2.7V to 3.6V, which allows it to interface with 3.3V logic levels while maintaining a low power consumption. This makes it an excellent choice for battery-operated devices, portable electronics, and other power-sensitive applications. The device also supports mixed-signal operation, allowing it to interact with both 3.3V and 5V logic signals without the need for level shifting.

Designed with the latest technology, the SN74LVCH32373AZKER ensures a minimal propagation delay, which is critical for high-speed data processing and communication systems. The latch is fabricated with an advanced BiCMOS technology, which provides the benefit of CMOS low power dissipation along with the speed of bipolar circuits.

The device comes in a 96-ball BGA (ZKE) package, which is optimized for reduced space on PCBs, making it an ideal choice for compact and high-density electronic designs. It is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

Overall, the SN74LVCH32373AZKER is a versatile, high-speed latch that offers designers the flexibility and performance required for modern digital systems, from telecommunications and computing to industrial controls and consumer electronics.

You May Also Be Interested in

Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess