EN
  • EN
  • DE

SN74LVCH16646ADLRG4

Part No SN74LVCH16646ADLRG4
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SSOP56
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 716344-SN74LVCH16646ADLRG4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16646ADLRG4 CAD Model

Description

SN74LVCH16646ADLRG4: A High-Performance Bus Transceiver from Texas Instruments

The SN74LVCH16646ADLRG4 is a versatile 16-bit bus transceiver from Texas Instruments, designed to provide high-speed, low-power data transfer between two buses. This integrated circuit is part of the LVCH family and is characterized by its use of a 3.3V supply, making it well-suited for interfacing with 5V systems and providing a bridge between mismatched voltage domains.

Key Features

  • Bus Interface: The device features two 8-bit bus transceivers with 3-state outputs, allowing for bidirectional communication between A and B buses.
  • Wide Operating Voltage Range: It operates over a broad voltage range of 2.7V to 3.6V, providing design flexibility and compatibility with lower voltage systems.
  • High Drive: The SN74LVCH16646ADLRG4 can drive up to 24mA on both the A and B ports, ensuring strong signal integrity over long traces or in high-capacitance environments.
  • Low Power Consumption: This device is designed for low power consumption, with a typical ICC of only 10μA max, making it ideal for power-sensitive applications.
  • Level Shifting: It features built-in level shifting, which allows it to interface between systems operating at different logic levels seamlessly.
  • Flow-Through Architecture: The pinout is optimized for easy PCB layout, supporting a flow-through architecture that simplifies board design.

Applications

The SN74LVCH16646ADLRG4 is an excellent choice for a wide range of applications, including:

  • Data communication in servers and telecom infrastructure
  • System logic level translation and bus isolation
  • Memory interfacing in computers and embedded systems
  • Peripheral expansion in consumer electronics

Reliability and Packaging

Encased in a 48-pin SSOP (Shrink Small Outline Package), the SN74LVCH16646ADLRG4 is designed for reliable operation over the industrial temperature range of -40°C to 85°C. Its robust design ensures that it meets the stringent requirements of commercial and industrial electronic systems.

With its combination of high-speed performance, low power consumption, and level shifting capabilities, the SN74LVCH16646ADLRG4 from Texas Instruments is an ideal solution for designers looking to enhance data transfer efficiency in their digital systems.

You May Also Be Interested in

Molex, LLC
FPC Connector
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7832 $50.0976
44+ $2.2837 $100.4828
68+ $2.2123 $150.4364
94+ $2.1410 $201.2540
121+ $2.0696 $250.4216
162+ $1.8555 $300.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess