EN
  • EN
  • DE

SN74LVCH16543ADGG

Part No SN74LVCH16543ADGG
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC REGISTERED TRANSCVR 56TSSOP / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Package Bulk
Product Status Active
Base Product Number 74LVCH16543
Standard Package 647 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673127-SN74LVCH16543ADGG
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16543ADGG CAD Model

Description

Product Overview: SN74LVCH16543ADGG

The SN74LVCH16543ADGG is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the LVCH series, which stands for Low-Voltage CMOS with Bus Hold. It is a 16-bit transparent D-type latch with 3-state outputs, ideal for use in applications requiring temporary storage of data and smooth data flow control in a digital system.

Key Features:

  • Technology: The device is built using advanced CMOS technology, which ensures low power consumption and high speed.
  • Voltage Range: It operates at a nominal voltage of 3.3V, but can handle a wide range of supply voltages from 2.3V to 3.6V, making it versatile for various low-voltage applications.
  • Bus Hold: It includes a bus hold feature that maintains the last active state of the input without the need for an external pull-up or pull-down resistor.
  • High Drive: The SN74LVCH16543ADGG can drive up to -24mA at the output, providing strong signal integrity.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, enabling multiple devices to share the same bus lines without interference.
  • Flow-Through Architecture: The design of the latch facilitates easy PCB layout with its flow-through architecture, optimizing signal integrity and minimizing noise.

Applications:

Due to its versatility and performance, the SN74LVCH16543ADGG is suitable for a wide array of applications. These include:

  • Memory storage and retrieval systems
  • Data communication and networking
  • Bus interface and extension
  • Signal buffering and isolation
  • Industrial control systems

Package and Quality:

The device comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications. Texas Instruments ensures the highest quality standards, and the SN74LVCH16543ADGG is no exception, providing reliability and performance for critical digital logic applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6892 $51.6900
180+ $0.5655 $101.7900
275+ $0.5479 $150.6725
380+ $0.5302 $201.4760
490+ $0.5125 $251.1250
655+ $0.4595 $300.9725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess