EN
  • EN
  • DE

SN74LVCH16373AGQLR

Part No SN74LVCH16373AGQLR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC TRANSP LATCH TRI-ST 56-BGA / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVCH
Package Tape & Reel
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 2.1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74LVCH1
Other Names 296-8586-6R,296-8586-6,296-8586-2R,296-8586-1R,-296-8586-1,296-8586-1,-SN74LVCH16373AGQLRR,-296-8586-1,296-8586-2
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257231-SN74LVCH16373AGQLR
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16373AGQLR CAD Model

Description

Product Overview: SN74LVCH16373AGQLR

The SN74LVCH16373AGQLR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular product is part of the LVCH series, which stands for Low-Voltage CMOS with Bus Hold. The device is a 16-bit transparent D-type latch with a 3-state output, which makes it an ideal choice for temporary storage of data and for moving data from input to output ports in a controlled manner.

Key Features

  • Technology: The device is built on advanced CMOS technology, ensuring low power consumption and high-speed operation.
  • Voltage Range: It operates at a nominal voltage of 3.3V, which is compatible with 5V systems, making it suitable for mixed-voltage applications.
  • Bus Hold: The bus-hold feature on the data inputs eliminates the need for external pull-up/pull-down resistors, simplifying board design and reducing component count.
  • 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system, providing high-impedance states to ensure that the outputs are effectively disconnected when not in use.
  • Wide Operating Temperature: It can operate over a wide temperature range, making it suitable for industrial applications.

Applications

The SN74LVCH16373AGQLR is versatile and can be used in various applications, including:

  • Data storage and transfer in servers and computer systems
  • Interface bridging in telecommunications and networking equipment
  • Buffering data in digital signal processors (DSPs)
  • Industrial control systems requiring stable data latching

Package and Quality

This device is offered in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-saving on PCBs. The SN74LVCH16373AGQLR is also RoHS compliant, adhering to environmental standards regarding hazardous substances. Additionally, TI's commitment to quality ensures that this product meets high-reliability standards for commercial and industrial applications.

Overall, the SN74LVCH16373AGQLR from Texas Instruments represents a reliable and efficient solution for data latching and bus management in electronic systems, combining low power consumption with high-speed performance and robust design.

You May Also Be Interested in

Rochester Electronics
Channel IC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE ADDR 1:8 16-TSSOP
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess