EN
  • EN
  • DE

SN74LVCH16244DGGR

Part No SN74LVCH16244DGGR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095193-SN74LVCH16244DGGR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16244DGGR CAD Model

Description

Product Overview: SN74LVCH16244DGGR

The SN74LVCH16244DGGR is a high-performance, 16-bit buffer and line driver designed by Texas Instruments (TI) to deliver both high-speed and low-voltage operation. This integrated circuit (IC) is part of TI's advanced LVCH family and is suitable for a wide range of applications that require a robust interface, including telecommunications, computing, and industrial systems.

Constructed with an advanced BiCMOS technology, the SN74LVCH16244DGGR operates with a 3.3V supply voltage, ensuring compatibility with modern low-voltage systems. It features 16-bit inputs and outputs, organized into four independent 4-bit sections with separate output-enable (OE) signals. This allows for greater flexibility and control in various bus-oriented applications.

Key Features

  • High-Speed Data Transfer: The SN74LVCH16244DGGR is capable of supporting high-speed data transfer rates, making it ideal for systems that require fast and efficient communication between components.
  • Low-Voltage Operation: With a supply voltage of 3.3V, this IC minimizes power consumption, which is critical for battery-operated and power-sensitive applications.
  • Bus-Hold Data Inputs: The device includes bus-hold circuitry on its data inputs, eliminating the need for external pull-up or pull-down resistors and simplifying board design.
  • Output Drive Capability: The IC offers a robust output drive capability of ±24 mA at 3.3V, ensuring reliable signal transmission through long PCB traces or cables.
  • Flow-Through Architecture: Designed with a flow-through pinout, the SN74LVCH16244DGGR simplifies the PCB layout by easing the routing of traces to and from the IC.

Package and Quality

The SN74LVCH16244DGGR comes in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, providing a compact footprint that is beneficial for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

As with all Texas Instruments products, quality is paramount. The SN74LVCH16244DGGR is manufactured to the highest standards, ensuring consistent performance and reliability for critical system applications. Whether you're designing a new system or upgrading an existing one, this IC provides the functionality and performance needed to meet the demands of today's fast-paced, high-tech industry.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4366 $50.2090
280+ $0.3583 $100.3240
435+ $0.3471 $150.9885
600+ $0.3359 $201.5400
770+ $0.3247 $250.0190
1,035+ $0.2911 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 873 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess