EN
  • EN
  • DE

SN74LVC86AQDRG4Q1

Part No SN74LVC86AQDRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14SOIC / XOR (Exclusive OR) IC 4 Channel 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 4.6ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number SN74LVC86
Other Names 296-SN74LVC86AQDRG4Q1CT,SN74LVC86AQDRG4Q1,296-SN74LVC86AQDRG4Q1DKR,296-SN74LVC86AQDRG4Q1TR,TEXTISSN74LVC86AQDRG4Q1,2156-SN74LVC86AQDRG4Q1
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257467-SN74LVC86AQDRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74LVC86AQDRG4Q1 CAD Model

Description

Product Overview: SN74LVC86AQDRG4Q1

The SN74LVC86AQDRG4Q1 is a high-performance, automotive-grade quad 2-input exclusive-OR gate IC designed and manufactured by Texas Instruments. This advanced logic gate is part of the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The device is specifically engineered to meet the rigorous standards of the automotive industry, ensuring reliability and durability in harsh environments.

Key Features

  • Logic Type: Exclusive-OR Gate (XOR)
  • Number of Circuits: 4
  • Number of Inputs: 2 per circuit
  • Operating Voltage: 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems.
  • Output Current: ±8 mA
  • Propagation Delay Time: 2.9 ns at 3.3V, providing high-speed operation.
  • Operating Temperature Range: -40°C to +125°C, ideal for automotive and industrial applications.
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14
  • Automotive Qualification Standard: AEC-Q100

Applications

The SN74LVC86AQDRG4Q1 is suitable for a variety of automotive applications where high-speed logic and data processing are required. Its robust design makes it perfect for use in powertrain systems, body control modules, and advanced driver-assistance systems (ADAS). Additionally, its wide operating voltage range and low power consumption make it a good choice for portable and battery-operated devices.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC86AQDRG4Q1 is no exception. It is manufactured to the highest standards, ensuring consistent performance and adherence to the AEC-Q100 automotive qualification standard. This product is designed to withstand the demanding conditions of automotive applications, offering both reliability and longevity.

Ordering and Packaging

The SN74LVC86AQDRG4Q1 comes in a SOIC-14 package and is available in reel packaging for easy integration into manufacturing processes. Texas Instruments provides comprehensive technical support and documentation, making design-in and application development straightforward for engineers.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3702 $51.8280
330+ $0.3038 $100.2540
510+ $0.2943 $150.0930
705+ $0.2848 $200.7840
910+ $0.2753 $250.5230
1,220+ $0.2468 $301.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess