EN
  • EN
  • DE

SN74LVC828APW

Part No SN74LVC828APW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 24TSSOP / Buffer, Inverting 1 Element 10 Bit per Element 3-State Output 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 10
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74LVC828
Other Names SN74LVC828APWE4,SN74LVC828APWG4,SN74LVC828APWG4,SN74LVC828APWE4,2156-SN74LVC828APW,TEXTISSN74LVC828APW
Standard Package 60
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259349-SN74LVC828APW
Ultra Librarian 3D Model Ultra Librarian SN74LVC828APW CAD Model

Description

The SN74LVC828APW, manufactured by Texas Instruments, is a high-performance, 10-bit buffer and line driver designed for 2.7-V to 3.6-V VCC operation. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and low power consumption, making it ideal for a wide range of applications including mobile phones, portable electronics, and high-speed data communication systems.

Key Features

  • Wide Operating Voltage Range: The device supports a wide range of supply voltages from 2.7 V to 3.6 V, enabling its use in various systems without the need for additional level shifting.
  • High Drive: With the capability to drive up to ±24-mA at the outputs, the SN74LVC828APW can effectively drive heavy loads, making it suitable for driving long lines or buffering bus lines.
  • Low Power Consumption: This IC is designed for low power consumption, with a typical ICC of only 20 μA max, which is critical for battery-powered devices.
  • High-Speed Operation: It supports high-speed data transfer, with a typical tpd of 3.2 ns, ensuring minimal delay and high performance in critical applications.

Applications

The SN74LVC828APW is versatile and can be used in multiple applications. Its main uses include:

  • Buffering and driving bus lines
  • Signal distribution and transmission over long distances
  • Memory address driving
  • Backplane driving
  • Portable electronics where power efficiency is crucial

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, providing a compact footprint for space-constrained applications. Texas Instruments ensures high-quality and reliability of the SN74LVC828APW, making it an excellent choice for both commercial and industrial applications.

In summary, the SN74LVC828APW from Texas Instruments is a robust, low-voltage 10-bit buffer and line driver that offers high-speed operation, low power consumption, and the ability to drive heavy loads. Its versatility makes it suitable for a wide range of applications, ensuring reliable performance in various electronic systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3353 $53.4120
95+ $1.0957 $104.0915
145+ $1.0614 $153.9030
195+ $1.0272 $200.3040
255+ $0.9930 $253.2150
340+ $0.8902 $302.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 357 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess