Product Overview: SN74LVC827ADBRG4
The SN74LVC827ADBRG4 is a high-performance, 10-bit buffer/driver from Texas Instruments, designed to cater to the needs of high-speed signal transmission while maintaining low power consumption. This integrated circuit is part of the LVC family, which is known for its Low-Voltage CMOS technology, making it suitable for operation in a wide range of applications including telecommunications, computing, and industrial systems.
Key Features
- Logic Family: LVC - Low-Voltage CMOS
- Operating Voltage Range: 2.7V to 3.6V, allowing for compatibility with 3.3V logic levels while also providing 5V tolerant inputs
- Output Drive Capability: Capable of driving ±24mA at 3.3V, which is ideal for driving heavy loads or for bus interfacing
- I/O Pins: 10-bit interface with separate output-enable (OE) inputs for flexibility in control and bus management
- Propagation Delay: Fast propagation delay times, ensuring high-speed operation for critical applications
- Package: Supplied in a SSOP (Shrink Small Outline Package) type DB with 24 pins, providing a compact footprint for space-constrained applications
Applications
The SN74LVC827ADBRG4 is versatile and can be used in a variety of electronic systems. Its main applications include:
- Buffering and driving bus lines in computing and server systems
- Signal distribution and data path management in telecom infrastructure
- Interface translation in mixed-voltage systems
- Level shifting for multi-voltage designs in industrial controls
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LVC827ADBRG4 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. With features like latch-up performance exceeding 250mA per JESD 17, and ESD protection exceeding JESD 22, this device is built to provide robust operation throughout its lifecycle.
Whether you are designing a new system or upgrading an existing one, the SN74LVC827ADBRG4 from Texas Instruments offers the performance, flexibility, and reliability needed to meet your circuit design challenges.