EN
  • EN
  • DE

SN74LVC74AQPWREP

Part No SN74LVC74AQPWREP
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14TSSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LVC
Function Set(Preset) and Reset
Type D-Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 5.2ns @ 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 3.6V
Current - Quiescent (Iq) 10 µA
Input Capacitance 5 pF
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74LVC74
Other Names 296-22380-1,296-22380-6R,296-22380-2,V62/04669-01YE,296-SN74LVC74AQPWREPTR,296-22380-6,TEXTISSN74LVC74AQPWREP,296-22380-2R,296-22380-1,296-22380-2,-296-22380-1R,296-SN74LVC74AQPWREPDKR,-296-22380-1,2156-SN74LVC74AQPWREP,-V62/04669-01YER,-V62/04669-01YE,296-22380-6,296-SN74LVC74AQPWREPCT,-296-22380-1,296-22380-1R,-SN74LVC74AQPWREPR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258402-SN74LVC74AQPWREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC74AQPWREP CAD Model

Description

The SN74LVC74AQPWREP is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed with the purpose of operating from a 1.65 V to 3.6 V VCC. This versatile component is part of Texas Instruments' range of semiconductor products specifically engineered for space, military, and other high-reliability environments, ensuring that it meets the stringent requirements of these applications. The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications.

The device features individual data (D), clock (CLK), set (SD), and reset (RD) inputs; and Q and Qbar outputs. The set and reset inputs are active LOW. It is designed for use in applications requiring high-speed data storage, such as registers, counters, and toggles. The flip-flop has a wide operating temperature range, making it reliable in extreme conditions.

One of the key attributes of the SN74LVC74AQPWREP is its low power consumption, which is critical for battery-powered and power-sensitive applications. Additionally, the device supports the bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors, saving board space and reducing component count.

The SN74LVC74AQPWREP also features a balanced propagation delay and transition times, which ensures that the device operates with high-speed performance while maintaining signal integrity. This is particularly important in high-frequency or fast-switching applications.

As part of Texas Instruments' commitment to quality, the SN74LVC74AQPWREP is manufactured in facilities that are certified to the highest industry standards. The product is also supported by Texas Instruments' comprehensive technical documentation, design resources, and customer support, making it a reliable and well-supported choice for critical system designs.

In summary, the SN74LVC74AQPWREP from Texas Instruments is a robust, high-speed dual D-type flip-flop that is ideal for a wide range of applications requiring reliable data storage and retrieval in harsh environments. Its low power consumption, high-speed operation, and enhanced system reliability make it a preferred choice for designers and engineers in the aerospace, defense, and other high-reliability sectors.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7673 $52.7422
33+ $3.0912 $102.0096
51+ $2.9946 $152.7246
70+ $2.8980 $202.8600
90+ $2.8014 $252.1260
120+ $2.5116 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess