EN
  • EN
  • DE

SN74LVC652APWT

Part No SN74LVC652APWT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24TSSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74LVC652
Other Names 296-SN74LVC652APWTDKR,SN74LVC652APWTE4,SN74LVC652APWT,SN74LVC652APWTG4,TEXTISSN74LVC652APWT,SN74LVC652APWTG4,2156-SN74LVC652APWT,296-SN74LVC652APWTTR,296-SN74LVC652APWTCT,SN74LVC652APWTE4
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259438-SN74LVC652APWT
Ultra Librarian 3D Model Ultra Librarian SN74LVC652APWT CAD Model

Description

Product Overview: SN74LVC652APWT

The SN74LVC652APWT is a high-performance integrated circuit from the renowned manufacturer Texas Instruments (TI), designed to meet the needs of modern digital systems. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with various logic levels. The SN74LVC652APWT is an octal transceiver and register that combines D-type latches and D-type flip-flops to provide a versatile interface between asynchronous and synchronous systems.

Key Features

  • Interface Flexibility: The SN74LVC652APWT features eight bidirectional data lines, which can be used for transmitting or receiving data, depending on the direction control (DIR) input. This makes it incredibly versatile for interfacing between data buses in a system.
  • Low-Voltage Operation: This device operates at a nominal voltage of 3.3V, which makes it ideal for low-power and battery-operated systems. It also has 5V-tolerant inputs, which allow it to interface with 5V systems without the need for additional level shifting.
  • High-Speed Performance: With a maximum data rate that supports high-speed signal transmission, the SN74LVC652APWT is well-suited for high-performance applications that require quick data transfer and minimal propagation delay.
  • Bus-Hold Feature: The bus-hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.

Applications

The SN74LVC652APWT is commonly used in a wide range of applications, including:

  • Communication systems
  • Data acquisition systems
  • Microprocessor or microcontroller interface
  • Memory interface circuits
  • Networking and telecommunication equipment

Package and Quality

The device comes in a TSSOP (Thin Shrink Small Outline Package) with 24 pins, identified by the package suffix 'PWT'. This compact form factor is suitable for space-constrained applications. Additionally, TI's commitment to quality ensures that the SN74LVC652APWT meets stringent industry standards for reliability and performance.

In summary, the SN74LVC652APWT from Texas Instruments is a robust, versatile, and high-speed octal transceiver and register that provides a critical interface function in digital systems, with a focus on efficient operation and ease of use.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6139 $56.4865
80+ $1.3243 $105.9440
120+ $1.2829 $153.9480
165+ $1.2415 $204.8475
210+ $1.2001 $252.0210
280+ $1.0760 $301.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,290 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess