EN
  • EN
  • DE

SN74LVC652ANSRE4

Part No SN74LVC652ANSRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74LVC65
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259361-SN74LVC652ANSRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC652ANSRE4 CAD Model

Description

The SN74LVC652ANSRE4 is a versatile integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is part of the LVC family, which stands for Low-Voltage CMOS. It is designed to operate with a power supply range of 2.7V to 3.6V, making it suitable for low-power applications and compatible with TTL (Transistor-Transistor Logic) levels.

Key Features

  • Interface Type: The device features an octal bus transceiver and register with 3-state outputs, which allows for bidirectional communication between data buses while providing storage capabilities.
  • Logic Family: SN74LVC652ANSRE4 is a part of the LVC logic family, which is known for its low-voltage operation and high-speed interface capabilities.
  • Logic Type: It incorporates an 8-bit transceiver and an 8-bit D-type latch. This combination enables the device to transfer data in either direction and hold it when necessary.
  • Output Type: The 3-state outputs allow the device's outputs to be set to a high impedance state, which is essential for multiplexing and bus-oriented applications.

Performance Specifications

  • Operating Temperature Range: The device is specified for operation from -40°C to 85°C, which ensures reliable performance across a wide range of environmental conditions.
  • Propagation Delay Time: It boasts a fast propagation delay, ensuring quick data transfer and minimal signal lag, which is critical for high-speed applications.
  • Supply Voltage: Designed for low-voltage operation, it supports a supply voltage range that helps to minimize power consumption.

Applications

The SN74LVC652ANSRE4 is suitable for a variety of applications that require high-speed data transfer and storage, such as:

  • Communication systems
  • Data storage and retrieval systems
  • Computers and computer peripherals
  • Networking equipment

With its robust design and compatibility with 5V systems, the SN74LVC652ANSRE4 is an excellent choice for design engineers looking to implement a reliable data bus interface and storage solution in their digital systems.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess