EN
  • EN
  • DE

SN74LVC652ANSR

Part No SN74LVC652ANSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER 8BIT 24SO / Bus XCVR Single 8-CH 3-ST 24-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Operating Supply Voltage 1.65 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.209", 5.30mm Width)
Manufacturer Package 24-SO
Win Source Part Number 795124-SN74LVC652ANSR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVC652
Introduction Date July 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN74LVC652ANSR CAD Model

Description

Product Overview: SN74LVC652ANSR by Texas Instruments

The SN74LVC652ANSR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This particular device is an octal transceiver and register, designed to provide bidirectional communication between data buses while ensuring signal integrity with its low-voltage operation.

Key Features

  • Interface Type: The SN74LVC652ANSR is an octal transceiver and register, which means it can transmit and receive data on eight channels, making it highly suitable for parallel data processing tasks.
  • Voltage Range: It operates within a voltage range of 2.7V to 3.6V, which allows for low-voltage applications and compatibility with various logic levels.
  • Logic Type: The device supports LVC (Low-Voltage CMOS) logic, ensuring reduced power consumption and compatibility with modern microprocessor and microcontroller systems.
  • Package / Case: It comes in an SOP (Small Outline Package) with a NS (Shrink Small Outline Package) footprint, designated by the suffix 'NSR' in the product code, which is suitable for surface mounting and space-constrained applications.
  • Operating Temperature: The SN74LVC652ANSR is designed to function within a temperature range of -40°C to 85°C, making it robust for industrial applications.

Applications

The versatility of the SN74LVC652ANSR makes it an ideal choice for a wide range of applications, including:

  • Communication systems that require high-speed data transfer
  • Computing systems where parallel processing is essential
  • Industrial control systems where robustness and reliability are necessary
  • Consumer electronics that demand low power consumption

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC652ANSR is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards of performance and reliability. Customers can trust in the SN74LVC652ANSR for their critical applications, knowing that it is backed by Texas Instruments' reputation and support.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess