EN
  • EN
  • DE

SN74LVC646ADWRE4

Part No SN74LVC646ADWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74LVC64
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259358-SN74LVC646ADWRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC646ADWRE4 CAD Model

Description

The SN74LVC646ADWRE4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global leader in semiconductor solutions. This device is a member of the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Octal Bus Transceiver and Register: The SN74LVC646ADWRE4 features eight bidirectional data bus transceivers and eight D-type flip-flops for storage. This allows for efficient two-way data transfer and temporary data storage, making it ideal for interfacing between different systems.
  • Low-Voltage Operation: This device operates at a voltage range of 2.7V to 3.6V, making it suitable for low-voltage applications and ensuring compatibility with other low-voltage logic devices.
  • High Drive: The SN74LVC646ADWRE4 can source and sink up to 24 mA at the output, providing robust drive capabilities for connected devices.
  • Bus Hold on Data Inputs: The bus hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, saving board space and reducing component count.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for bus arbitration without the need for external components.

Applications

The SN74LVC646ADWRE4 is versatile and can be used in a wide range of applications, including:

  • Memory interfacing
  • Data communication
  • Signal buffering and storage
  • Bus transceiver for data exchange between systems

Package and Quality

The device comes in a 24-pin wide-body SOIC (DW) package, providing a compact footprint for space-constrained applications. Texas Instruments ensures high-quality and reliability, and the SN74LVC646ADWRE4 is no exception, being designed to meet or exceed the requirements of the industrial temperature range of -40°C to 85°C.

Conclusion

In summary, the SN74LVC646ADWRE4 from Texas Instruments is a feature-rich octal bus transceiver and register that offers low-voltage operation, high drive capability, and bus hold functionality. Its versatility and robustness make it an excellent choice for designers looking to interface between systems in a reliable and efficient manner.

You May Also Be Interested in

Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess