Product Overview: SN74LVC573ANSRG4
The SN74LVC573ANSRG4 is a high-performance, octal transparent D-type latch with 3-state outputs, designed and manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and high-speed interfacing capabilities. The SN74LVC573ANSRG4 is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory due to its versatile features and robust performance.
Key Features
- Logic Type: Octal Transparent D-type Latch
- Output Type: 3-State
- Operating Voltage: 2.7V to 3.6V
- IC Interface Type: CMOS
- Propagation Delay Time: Fast propagation delay time ensures quick response to input changes.
- Package / Case: SOP-20
Performance and Quality
The SN74LVC573ANSRG4 is designed for low-voltage operation, ranging from 2.7V to 3.6V, which makes it compatible with TTL levels and ideal for use in mixed-voltage systems. Its fast propagation delay and output transition times enable high-speed operation, which is essential for modern digital applications. The device also supports 5V tolerant inputs, allowing it to interface with 5V logic signals without sustaining damage.
With its wide operating temperature range, the SN74LVC573ANSRG4 is reliable in various environmental conditions, ensuring consistent performance. Texas Instruments' commitment to quality means that this product meets strict industry standards for durability and longevity.
Applications
The versatility of the SN74LVC573ANSRG4 makes it a prime choice for a broad range of applications, including:
- Telecommunications
- Computers and Computer Peripherals
- Data Storage Devices
- Consumer Electronics
- Industrial Control Systems
Its ability to drive heavily loaded outputs with minimal power consumption, coupled with its robust latch function, makes the SN74LVC573ANSRG4 an excellent solution for data storage and transfer in complex electronic systems.
Conclusion
Overall, the SN74LVC573ANSRG4 from Texas Instruments stands out as a high-quality, reliable component for any digital system requiring octal D-type latches. Its low-voltage operation, fast data rates, and 3-state outputs make it a versatile choice for designers looking to optimize their electronic designs for speed and power efficiency.