The SN74LVC541ADGVRG4 from Texas Instruments is a high-performance, octal buffer and line driver designed to operate from 2.7 V to 3.6 V. This device is optimized for voltage translation applications in mixed-voltage digital systems. With an emphasis on flexibility and reliability, the SN74LVC541ADGVRG4 is suitable for a variety of uses in modern electronics.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Logic Family: LVC - Low-Voltage CMOS
- Operating Voltage Range: 2.7 V to 3.6 V, with 5V tolerant inputs
- Output Drive Capacity: Capable of driving up to 24 mA at 3.3 V
- Package Type: TVSOP (TSSOP) - Thin Shrink Small Outline Package
- Pin Count: 20 pins provide a compact footprint for space-constrained applications
- IC Interface Type: CMOS
- Propagation Delay Time: Fast propagation delay times ensure high-speed operation
Applications
The SN74LVC541ADGVRG4 is ideal for interfacing with high-speed microprocessors and can be used in a variety of digital applications such as:
- Bus driver interfaces
- Signal buffering and strengthening
- Data communication systems
- Memory address drivers
- Port expansion
Product Quality and Support
Texas Instruments is known for its commitment to product quality and reliability, and the SN74LVC541ADGVRG4 is no exception. It is available in a compact, lead-free, RoHS-compliant package, ensuring environmental considerations are met. For technical support, datasheets, and more information, customers can access Texas Instruments' extensive online resources or contact customer support directly.