EN
  • EN
  • DE

SN74LVC540AQDWRQ1

Part No SN74LVC540AQDWRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20SOIC / Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74LVC54
Other Names SN74LVC540AQDWRQ1R
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259115-SN74LVC540AQDWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC540AQDWRQ1 CAD Model

Description

The SN74LVC540AQDWRQ1 is a robust, automotive-grade octal buffer and line driver designed to provide high-performance data transmission with true non-inverting outputs. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Wide Operating Voltage Range: The device operates at a voltage range of 2.7 V to 3.6 V, making it suitable for interfacing with both 3.3 V and 2.5 V logic levels.
  • High Drive: With the ability to source and sink up to 24 mA at the outputs, this IC can drive multiple loads with ease.
  • Low Power Consumption: The SN74LVC540AQDWRQ1 is designed for low power consumption, with a typical ICC of only 10 μA (max).
  • IOFF Support: The IOFF circuitry ensures that no damaging current will flow through the device when it is powered down, making it safe for live insertion.
  • ESD Protection: It features an excellent electrostatic discharge (ESD) protection that exceeds JESD 22, ensuring reliability and longevity in harsh automotive environments.

Applications

This integrated circuit is tailored for high-reliability applications within the automotive sector, including:

  • Body Control Modules
  • Instrument Cluster
  • Infotainment Systems
  • Navigation Systems

Package and Quality

The SN74LVC540AQDWRQ1 comes in a wide-body SOIC (DW) package that is lead-free and RoHS compliant. The device is also qualified for automotive applications as per AEC-Q100 standards, which test for reliability under extreme conditions, ensuring performance and quality for automotive-grade requirements.

Additional Information

For more details, including ordering and sample requests, datasheets, and technical documentation, visit the Texas Instruments website or contact their support team. The SN74LVC540AQDWRQ1 is a testament to Texas Instruments' commitment to providing state-of-the-art solutions for complex automotive applications.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess