The SN74LVC3G34DDCUT is a high-performance, triple-buffer gate device from Texas Instruments, a leading global semiconductor company. This product is designed with advanced silicon gate CMOS technology to achieve high-speed operation while maintaining a low power consumption, making it ideal for a wide range of applications.
This device operates over a broad voltage range from 1.65V to 5.5V, providing flexibility and compatibility with a variety of systems. The SN74LVC3G34DDCUT is also equipped with Ioff Circuitry which disables the outputs, preventing damaging current backflow through the device when it is powered down.
The product's inputs can be driven from either 3.3V or 5V devices. This feature, along with its ability to drive 24-mA at 3.3V, makes the SN74LVC3G34DDCUT an excellent choice for interfacing with high-drive lines. With its +/-24mA output drive at 3.3V, the device is designed for low-voltage applications, but it can also be used in mixed 3.3V/5V system environments.
The SN74LVC3G34DDCUT is available in a variety of packages, including the small-outline DDC (SOT-363) package, making it suitable for space-constrained applications. It is also specified for partial-power-down applications using Ioff, which allows for direct interface with many different logic levels.
With its high drive capability, wide voltage range, and small footprint, the SN74LVC3G34DDCUT from Texas Instruments is a versatile and reliable solution for your buffering needs. Whether you're working on a complex system design or a simple interface, this triple-buffer gate device offers the performance and flexibility you need.
As with all Texas Instruments products, the SN74LVC3G34DDCUT is backed by the company's commitment to quality and customer satisfaction. With Texas Instruments, you can be confident that you're getting a product that meets the highest standards of performance, reliability, and value.