SN74LVC3G07YZPR Triple Buffer Gate from Texas Instruments
The SN74LVC3G07YZPR from Texas Instruments is a high-performance, triple-buffer gate with open-drain outputs that is part of the LVC family. This advanced semiconductor device is designed to operate from 1.65 V to 5.5 V, making it suitable for a wide range of applications, including interfacing between different voltage domains within a system.
Key Features:
- Logic Type: Triple Buffer Gate with Open-Drain Outputs
- Voltage Range: Operates from 1.65 V to 5.5 V
- Logic Level Compatibility: 5 V Tolerant Inputs
- Output Current: Capable of sinking significant current
- Package: Delivered in a compact DSBGA package
- Temperature Range: Specified from -40°C to 85°C
This device features three independent buffer gates with open-drain outputs. The open-drain configuration allows for the outputs to be connected to other open-drain outputs to implement wired-OR or active-low wired logic functions. This makes the SN74LVC3G07YZPR an excellent choice for creating various logic-level conversions or interfacing with other digital systems.
With its 5 V tolerant inputs, the SN74LVC3G07YZPR can be used in mixed-voltage systems, where it can interface directly with TTL-level signals. Additionally, its low on-state resistance ensures minimal signal distortion, making it an ideal choice for transmitting high-speed signals.
The SN74LVC3G07YZPR is housed in a space-saving DSBGA package, which is perfect for applications where board space is at a premium. Its robust design allows it to operate reliably across a broad temperature range, ensuring consistent performance in diverse operating conditions.
Overall, the SN74LVC3G07YZPR is a versatile, high-quality component suitable for a variety of digital logic applications, including those requiring voltage level translation or open-drain outputs. Its performance and flexibility make it a valuable addition to any electronic system design.