The SN74LVC3G04DCTRG4 from Texas Instruments is a high-performance, triple inverter gate chip designed to operate from 1.65 V to 5.5 V. This feature makes it suitable for interfacing with both 3.3 V and 5 V systems. The device is part of the LVC family, which is known for low-voltage operation and low power consumption, making it ideal for battery-operated and power-sensitive applications.
Key Features
- Logic Type: Triple Inverter Gate
- Voltage Range: 1.65 V to 5.5 V, accommodating multiple power systems.
- Output Drive Capability: ±24-mA output drive at 3.3 V, ensuring robust performance.
- Propagation Delay: Fast propagation delay (tpd) of 3.4 ns at 3.3 V, providing quick signal processing.
- Temperature Range: Operates across an industrial temperature range of -40°C to 85°C.
- Package: Available in the SM8 (DCT) package, which is compact and surface-mountable for efficient PCB layout.
Applications
The SN74LVC3G04DCTRG4 is versatile and can be used in various applications, including:
- Signal inversion
- Logic level translation
- Pulse shaping
- Oscillator circuits
- High-speed computing
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVC3G04DCTRG4 is no exception, and it is designed to meet or exceed the stringent requirements of the industrial market. It is available in tape and reel packaging, which is ideal for automated assembly processes, ensuring a reliable supply chain and ease of manufacturing.
Environmental Compliance
The SN74LVC3G04DCTRG4 adheres to environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental sustainability ensures that the product can be used in global markets that have strict environmental regulations.