EN
  • EN
  • DE

SN74LVC373AQPWRQ1

Part No SN74LVC373AQPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT D TRNSP LATCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number SN74LVC37
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257209-SN74LVC373AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC373AQPWRQ1 CAD Model

Description

SN74LVC373AQPWRQ1 - Texas Instruments Octal Transparent D-Type Latches

The SN74LVC373AQPWRQ1 from Texas Instruments is a high-performance, octal transparent D-type latch that is designed to meet the rigorous demands of automotive and industrial applications. This integrated circuit provides a convenient and efficient means of temporarily storing data and features a latch-enable (LE) input that controls the data transfer from the D inputs to the Q outputs.

Constructed with an advanced LVC (Low-Voltage CMOS) process, the SN74LVC373AQPWRQ1 operates at a nominal voltage of 3.3V, but it is also 5V tolerant on input pins, which allows for flexible interfacing with both 3.3V and 5V logic levels. This makes it suitable for mixed-voltage systems and ensures compatibility with a wide range of digital circuits.

The device comes in a TSSOP (Thin Shrink Small Outline Package) with a PowerPAD™, designated by the orderable part number suffix 'QPWRQ1'. This package type is optimized for thermal performance and space-saving on printed circuit boards, making it ideal for compact automotive and industrial electronic assemblies.

Key features of the SN74LVC373AQPWRQ1 include:

  • 8-bit transparent D-type latches with 3-state outputs
  • Operational voltage range from 2.7V to 3.6V
  • Maximum output current of -24mA and +24mA
  • Support for mixed-mode voltage operation on all ports
  • IOFF and power-up 3-state support to protect against bus contention
  • Latch-up performance exceeds 100mA per JESD 78, Class II
  • ESD protection exceeds JESD 22

The SN74LVC373AQPWRQ1 is also characterized for operation from -40°C to 125°C, ensuring reliable performance across a broad range of temperature conditions. This temperature range, coupled with the device's robust latch-up and ESD protection features, makes it an excellent choice for automotive control units, industrial automation systems, and other mission-critical applications where data integrity and system reliability are paramount.

Overall, the SN74LVC373AQPWRQ1 is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the automotive and industrial markets, and it stands as a versatile solution for designers looking to implement secure data latching functionality in their systems.

You May Also Be Interested in

Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 10:10 IC Tri-State 24-TSSOP
Need more? Email Us
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3072 $50.6880
400+ $0.2521 $100.8400
615+ $0.2442 $150.1830
850+ $0.2364 $200.9400
1,095+ $0.2285 $250.2075
1,465+ $0.2048 $300.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,440 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess