EN
  • EN
  • DE

SN74LVC2G86YEPR

Part No SN74LVC2G86YEPR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 2CH 2-INP 8DSBGA / XOR (Exclusive OR) IC 2 Channel 8-DSBGA (1.9x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type XOR (Exclusive OR)
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.6ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA (1.9x0.9)
Package / Case 8-XFBGA, DSBGA
Base Product Number SN74LVC2G
Other Names 296-18811-1R,296-18811-1,-SN74LVC2G86YEPRR,296-18811-2R,-296-18811-1R,TEXTISSN74LVC2G86YEPR,-296-18811-1,2156-SN74LVC2G86YEPR-TITR,-296-18811-1,296-18811-2
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257666-SN74LVC2G86YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G86YEPR CAD Model

Description

Product Overview: SN74LVC2G86YEPR from Texas Instruments

The SN74LVC2G86YEPR is a high-performance, dual 2-input exclusive-OR gate integrated circuit from Texas Instruments, designed to operate from a 1.65 V to 5.5 V VCC supply. This device is part of the LVC family, which signifies its low-voltage capability and compatibility with mixed-voltage system environments. The SN74LVC2G86YEPR is optimized for use in a wide array of applications ranging from consumer electronics to industrial automation systems.

Key Features

  • Wide Supply Voltage Range: Operates from 1.65 V to 5.5 V, suitable for interfacing with both 3.3 V and 5 V systems.
  • Low Power Consumption: This device features a low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • High Drive Capability: The SN74LVC2G86YEPR can drive up to 24 mA at the output, providing good signal strength for connected loads.
  • Logic Level Translation: Capable of translating between different logic levels, it allows for seamless integration between components operating at varying voltages.
  • ESD Protection: Equipped with robust electrostatic discharge (ESD) protection, it ensures reliability and longevity in harsh electrical environments.

Applications

The SN74LVC2G86YEPR is versatile and can be used in various digital applications such as:

  • Computing peripherals
  • Communication infrastructure
  • Data storage devices
  • Consumer electronics
  • Embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality. The SN74LVC2G86YEPR is manufactured under stringent conditions to ensure high reliability and performance. The device is available in a space-saving DSBGA package, which is ideal for compact PCB layouts.

Environmental Compliance

The SN74LVC2G86YEPR is compliant with RoHS directives, which means it is manufactured with a focus on environmental safety by avoiding the use of hazardous substances.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess