Overview of the SN74LVC2G34DBVTG4
The SN74LVC2G34DBVTG4 is a high-performance, dual unbuffered inverter gate designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems. It is a versatile component suitable for a wide range of applications, including but not limited to, signal processing, computing, and logic interface circuits.
Key Features
- Logic Type: Dual Unbuffered Inverter Gate
- Supply Voltage Range: 1.65V to 5.5V, allowing for use in various systems without the need for level shifting.
- High Drive Capability: The device can drive up to 24mA at the output, providing good signal integrity and the ability to drive multiple loads.
- Low Power Consumption: Ideal for battery-powered and low-power applications due to its reduced power consumption.
- Operating Temperature Range: Designed to operate over a broad temperature range from -40°C to +125°C, making it suitable for industrial applications.
- Package: Comes in a compact SOT-23-6 package, which is ideal for space-constrained applications.
Applications
The SN74LVC2G34DBVTG4's versatility makes it an excellent choice for a variety of applications, including:
- Logic level translation for mixed-voltage systems
- Signal buffering and inversion
- Line driving for communication buses
- Power-up/down sequencing
- Portable and battery-operated electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LVC2G34DBVTG4 is no exception. It is designed to meet the rigorous standards of the semiconductor industry, ensuring reliability and performance in even the most demanding applications. Whether you are designing consumer electronics or industrial control systems, this dual unbuffered inverter gate from Texas Instruments is a reliable choice for your digital logic needs.