The SN74LVC2G125DCURG4 from Texas Instruments is a high-performance, dual-line buffer gate that ensures low-voltage operation and high-speed interfacing for a wide range of applications. This integrated circuit is part of the 74LVC family, designed to accommodate the needs of modern low-voltage systems while providing robust signal buffering capabilities.
Key Features:
- Logic Type: Dual Non-Inverting Buffer/Line Driver with 3-State Outputs
- Voltage Range: Operates from 1.65 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V logic levels.
- Output Drive Capability: Capable of driving ±24 mA at the output, providing strong signal transmission to downstream components.
- Low Power Consumption: Features a low ICC of 10 µA maximum, which is essential for power-sensitive applications.
- High-Speed Performance: Propagation delay times of approximately 3.6 ns at 3.3 V, ensuring swift signal processing for high-speed data operations.
- ESD Protection: Equipped with robust electrostatic discharge (ESD) protection exceeding JESD 22, providing resilience in challenging environments.
- Package: Available in an 8-pin VSSOP (DCU) package, offering a compact footprint for space-constrained applications.
Applications:
The SN74LVC2G125DCURG4 is versatile and can be used in a variety of electronic systems, including:
- Bus and signal line driving
- Memory address driving
- Switching between data sources
- Level shifting for multi-voltage systems
- Interfacing and buffering in telecommunications
- Portable and battery-operated electronics
Quality and Reliability:
As with all Texas Instruments products, the SN74LVC2G125DCURG4 is designed to meet the highest standards of quality and reliability. Customers can expect consistent performance and longevity from this buffer gate, making it a reliable choice for both commercial and industrial applications.