EN
  • EN
  • DE

SN74LVC2G08YZTR

Part No SN74LVC2G08YZTR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 2CH 2-INP 8DSBGA / AND Gate IC 2 Channel 8-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 2
Number of Inputs 2
Voltage - Supply 1.65V ~ 5.5V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 3.8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 8-DSBGA
Package / Case 8-UFBGA, DSBGA
Base Product Number 74LVC2G08
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-SN74LVC2G08YZDKR,SN74LVC2G08YZTR-ND,TEXTISSN74LVC2G08YZTR,296-SN74LVC2G08YZCT,296-SN74LVC2G08YZTR,2156-SN74LVC2G08YZTR-TITR
Standard Package 3,000
Win Source Part Number 1095180-SN74LVC2G08YZTR
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G08YZTR CAD Model

Description

SN74LVC2G08YZTR Dual 2-Input Positive-AND Gate

The SN74LVC2G08YZTR from Texas Instruments is a high-performance, dual 2-input positive-AND gate IC that operates from a voltage range of 1.65 V to 5.5 V. This feature makes it suitable for interfacing with both 3.3 V and 5 V systems. It is part of the 74LVC family, which is renowned for its low-voltage operation and low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Implemented in the compact 8-pin YZP package, the SN74LVC2G08YZTR is designed for space-constrained applications. Its small footprint allows for efficient use of PCB space, which is especially valuable in portable electronics and dense circuit designs. The device is provided in tape and reel packaging, facilitating automated assembly processes and mass production.

The SN74LVC2G08YZTR features Schmitt-trigger action at all inputs, which makes it tolerant to slower input rise and fall times. This characteristic enhances the performance of the device in environments with noisy signals, ensuring stable and reliable operation. The inputs can tolerate voltages up to 5.5 V, even when the device is powered off, providing additional protection against unexpected voltage spikes or incorrect power sequencing.

With its low on-state resistance, the SN74LVC2G08YZTR provides efficient conducting paths when the AND gate is active, leading to reduced power loss and improved signal integrity. The device also exhibits balanced propagation delays and low noise generation, which is crucial in high-speed digital circuits where timing and signal quality are paramount.

Designed for a wide range of applications, the SN74LVC2G08YZTR can be used in various digital logic circuits, including computing devices, data communication equipment, and consumer electronics. Its robustness and versatility make it a go-to component for engineers looking to create reliable and power-efficient systems.

Overall, the SN74LVC2G08YZTR from Texas Instruments represents a blend of performance, power efficiency, and design flexibility, making it an excellent choice for modern digital applications.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5645 $50.8050
220+ $0.4632 $101.9040
335+ $0.4488 $150.3480
465+ $0.4343 $201.9495
600+ $0.4198 $251.8800
800+ $0.3764 $301.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess