EN
  • EN
  • DE

CTX01-16025

Part No CTX01-16025
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 120UH 2A 62 MOHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Obsolete(EOL)
Type Toroidal
Material - Core Powdered Iron
Inductance 120μH
Tolerance ±25%
Current Rating 2A
Current - Saturation 1.7A
DC Resistance (DCR) 62 mOhm Max
Temperature Range - Operating -40°C to 150°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.297" (7.55mm)
Win Source Part Number 127321-CTX01-16025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CTX01-16025 CAD Model

Description

CTX01-16025 - Cutting-Edge Technology

The CTX01-16025 combines innovative technology with user-friendly design, suitable for futuristic advancements.

  • Applications and Projects:
    • Internet of Things (IoT) Devices
    • Smart City Infrastructure
    • Wearable Technology
    • Environmental Monitoring Systems
  • Features and Benefits:
    • State-of-the-art technology for advanced projects
    • User-friendly interface for easy integration
    • Compact and lightweight design
    • Rapid deployment with minimal setup

    Additional Details:

    CTX01-16025 is at the forefront of technological development, providing a pathway to modern and efficient design solutions.

You May Also Be Interested in

Shenzhen Cjiang Microelectronics Technology Co., Ltd.
8.5A 3.3uH ±20% 9.5A 22mΩ Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.1231
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.1A 1uH ±20% 5A 26mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.0646
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0127
Guangdong Fenghua Advanced Technology
1A 1.5nH 80mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0147
YJYCOIN
3A 4.7uH ±20% 3.5A 30mΩ Magnetic Shielded Inductor SMD,5x5mm Fixed Inductors RoHS
Lowest to $0.1047
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess