Product Overview: SN74LVC2G08DCT3 from Texas Instruments
The SN74LVC2G08DCT3 from Texas Instruments is a high-performance, dual 2-input positive-AND gate device designed for 1.65-V to 5.5-V VCC operation. This device is optimized for low power consumption and high-speed operation with a typical tpd of 3.3 ns.
Key Features
- Functionality: The SN74LVC2G08DCT3 device performs the Boolean function Y = A • B or Y = A + B in positive logic.
- Power Consumption: It is optimized for low static and dynamic power consumption, making it suitable for battery-powered applications.
- Voltage Range: It can operate within a wide voltage range from 1.65V to 5.5V, providing flexibility for various application needs.
- Speed: It offers high-speed operation with a typical propagation delay time (tpd) of 3.3 ns.
- IOFF Support: The device supports IOFF circuitry, which disables the outputs, preventing damaging current backflow through the device when it is powered down.
Applications
This product is ideal for a wide range of applications including but not limited to: mobile handsets, consumer electronics, industrial equipment, and personal computers.
Quality and Reliability
As a product of Texas Instruments, a global semiconductor design and manufacturing company, the SN74LVC2G08DCT3 is backed by TI's commitment to quality and reliability. The device is RoHS compliant and is designed to meet or exceed the most stringent industry standards.
Ordering Information
The SN74LVC2G08DCT3 is available in a variety of packaging options to meet your specific needs. Please contact Texas Instruments or an authorized distributor for pricing and availability.