EN
  • EN
  • DE

SN74AUC1G32DBVRG4

Part No SN74AUC1G32DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE OR 1CH 2-INP SOT23-5 / OR Gate IC 1 Channel SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Logic Type OR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 2.1ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number 74AUC1G32
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257935-SN74AUC1G32DBVRG4
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G32DBVRG4 CAD Model

Description

Overview of SN74AUC1G32DBVRG4

The SN74AUC1G32DBVRG4 is a high-performance, single 2-input positive-OR gate integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device is part of the advanced ultra-low-voltage CMOS (AUC) family and is particularly well-suited for mobile phones, PDAs, and other power-sensitive devices due to its low power consumption and high speed.

Key Features

  • Optimized Power Use: Operates on a very low voltage range of 0.8 V to 2.7 V, which makes it ideal for battery-operated and portable applications where power efficiency is crucial.
  • High Speed: Possesses a typical tpd of 2.9 ns at 2.3 V, enabling fast operation that is essential for high-speed digital systems.
  • Low Power Consumption: Features a low ICC of 10 µA maximum, reducing the overall power requirements of the system and extending battery life.
  • Compact Size: Comes in a small SOT-23 package, which is space-saving and allows for high-density mounting on PCBs.
  • IOFF Support: Offers IOFF circuitry which disables the output, preventing damaging current backflow through the device when it is powered down.
  • ESD Protection: Provides robust electrostatic discharge (ESD) protection, ensuring the device's reliability under harsh conditions.

Applications

The SN74AUC1G32DBVRG4 is versatile and can be used in a variety of digital circuits. Common applications include:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Data communication systems
  • Embedded systems
  • Logic signal processing

Quality and Reliability

As with all Texas Instruments products, the SN74AUC1G32DBVRG4 is manufactured to the highest quality standards. It has been rigorously tested to ensure performance and reliability in a range of environmental conditions. Whether for commercial, industrial, or automotive applications, this OR gate IC provides the functionality and durability expected from a leading semiconductor manufacturer.

Conclusion

In conclusion, the SN74AUC1G32DBVRG4 from Texas Instruments is a powerful, efficient, and reliable component for modern digital electronics. Its low-power operation, high-speed performance, and small footprint make it an excellent choice for designers looking to optimize their systems for both performance and power consumption.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4039 $50.4875
305+ $0.3315 $101.1075
470+ $0.3211 $150.9170
645+ $0.3107 $200.4015
835+ $0.3004 $250.8340
1,115+ $0.2693 $300.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess