Product Overview: SN74LVC2G07DCKRG4
The SN74LVC2G07DCKRG4 is a high-quality, dual non-inverting buffer/driver with open-drain outputs, designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed voltage systems. The device is specifically engineered to support a wide range of applications, from industrial to commercial, and is suitable for interfacing with various logic levels.
Key Features
- Logic Type: Dual Non-Inverting Buffer/Driver with Open-Drain Outputs
- Voltage Range: Operates from 1.65V to 5.5V, enabling use in a variety of logic environments and ensuring compatibility with both 3.3V and 5V systems.
- Output Capability: Can sink currents up to 32 mA, providing robust drive capabilities.
- Speed: Delivers fast propagation delays, typically 3.4 ns at 3.3V, ensuring high-speed operation for critical applications.
- ESD Protection: Features high electrostatic discharge (ESD) protection on all pins, enhancing the reliability and longevity of the device.
- Package: Offered in a compact SC70-6 package, optimizing board space without compromising performance.
Applications
The versatility of the SN74LVC2G07DCKRG4 makes it an excellent choice for a multitude of applications, including:
- Level shifting for mixed-voltage systems
- Line driving with high-impedance outputs
- Open-drain microcontroller peripheral interfaces
- Memory interfacing
- Bus line transceivers and terminators
Quality and Support
Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LVC2G07DCKRG4 is no exception. Customers can expect consistent performance and robust operation from this component. Additionally, Texas Instruments provides comprehensive technical support and documentation, including datasheets, application notes, and design resources, to assist with the integration of this IC into various designs.
Whether you are designing a new system or upgrading an existing one, the SN74LVC2G07DCKRG4 from Texas Instruments is a reliable and efficient choice for your non-inverting buffer/driver needs.